Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ National Semiconductor DS08MB200TSQ
DS08MB200TSQ
Active
Interface - Signal Buffers, Repeaters, Splitters
Description:
LINE TRANSCEIVER, 2 FUNC, 2 DRIV
Manufacturer:
National Semiconductor
Datasheet:
DS08MB200TSQ Datasheet
History Price: $1.84000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS08MB200TSQ Specification
Specification
Part No
DS08MB200TSQ
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, Multiplexer
Applications
LVDS
Input
BLVDS, CML, LVDS, LVPECL
Output
LVDS
Data Rate (Max)
800Mbps
Number of Channels
2 x 1:2, 2:1
Delay Time
1ns
Signal Conditioning
-
Capacitance - Input
3.5 pF
Voltage - Supply
3V ~ 3.6V
Current - Supply
225mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-WFQFN Exposed Pad
Supplier Device Package
48-WQFN (7x7)
DS08MB200TSQ PDF Datasheet
DS08MB200TSQ Datasheet
Click and Download: DS08MB200TSQ Datasheet
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.