DM74S30N
DM74S30N
Obsolete
Description:  IC GATE NAND 1CH 8-INP 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74S30N Datasheet
History Price: $0.31000
In Stock: 31500
DM74S30N Specification
Specification
Part No
DM74S30N
Category
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
Series
74S
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
1
Number of Inputs
8
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
-
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
DM74S30N PDF Datasheet
DM74S30N Related Parts
DM7400M
DM7400M
National Semiconductor
NAND GATE, TTL/H/L SERIES, TTL
DM7400N
DM7400N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
DM7401N
DM7401N
National Semiconductor
NAND GATE, TTL, PDIP14
DM7402N
DM7402N
onsemi
IC GATE NOR 4CH 2-INP 14DIP
DM7403N
DM7403N
National Semiconductor
NAND GATE, TTL/H/L SERIES, 4 FUN
DM7403N
DM7403N
onsemi
IC GATE NAND OPEN 4CH 2-IN 14DIP
DM7404M
DM7404M
Fairchild Semiconductor
IC INVERTER 6CH 1-INP 14SOIC
DM7404N
DM7404N
onsemi
IC INVERTER 6CH 1-INP 14DIP
DM7405N
DM7405N
onsemi
IC INVERT OPEN COL 6CH 1IN 14DIP
DM7406M
DM7406M
onsemi
IC INVERTER OPEN 6CH 1-IN 14SOIC
DM7406N
DM7406N
Fairchild Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
DM7406N
DM7406N
onsemi
IC INV OPEN COL 6CH 1-IN 14DIP
DM74S30N Description
Overview of the DM74S30N

The DM74S30N is a quad 2-input NAND gate integrated circuit from onsemi, designed for high-speed digital logic applications. This device is part of the 74 series of logic ICs and is known for its reliability and performance in various electronic circuits. The DM74S30N is particularly useful in applications requiring fast switching and low power consumption.

Key Specifications

- Supply Voltage (V_CC): The DM74S30N operates with a supply voltage range of 4.75V to 5.25V, making it compatible with standard TTL logic levels.
- Input Voltage Levels: The input high voltage (V_IH) is typically 2.0V or higher, while the input low voltage (V_IL) is typically 0.8V or lower, ensuring proper logic level recognition.
- Output Current: The device can source or sink up to 6 mA of output current, allowing it to drive standard TTL loads effectively.
- Propagation Delay: The typical propagation delay time is around 10 ns, enabling fast switching speeds suitable for high-frequency applications.
- Temperature Range: The DM74S30N is specified to operate over a temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions.
- Package Type: It is available in a 14-pin DIP package, which is compact and suitable for various circuit designs.

Features

- Quad NAND Gates: The DM74S30N contains four independent 2-input NAND gates, providing flexibility for various logic configurations in a single package.
- High-Speed Operation: With fast propagation delays, this device is suitable for high-speed digital applications, including data processing and communication systems.
- Low Power Consumption: The DM74S30N is designed for low power operation, making it ideal for battery-powered devices and energy-efficient applications.
- Noise Immunity: The device features good noise immunity, ensuring reliable operation in noisy environments.
- TTL Compatible: The DM74S30N is compatible with TTL logic levels, allowing it to interface easily with other TTL devices.

Applications

The DM74S30N is versatile and can be utilized in various applications, including:

- Digital Logic Circuits: It is commonly used in digital logic circuits for implementing various logic functions and operations.
- Signal Processing: The device can be used in signal processing applications where fast switching and low power consumption are required.
- Data Communication: The DM74S30N is suitable for data communication systems, providing reliable logic operations in high-speed data paths.
- Control Systems: It can be employed in control systems for implementing decision-making logic and control functions.

Conclusion

The onsemi DM74S30N is a reliable and high-performance quad 2-input NAND gate that meets the demands of modern digital applications. With its fast switching speeds, low power consumption, and compatibility with TTL logic levels, it is an excellent choice for designers looking to create efficient and effective digital circuits. Its versatility across various applications further enhances its appeal in the field of digital electronics.
DM74S30N Compare Parts
  • DM74S30N vs DM74S86N
  • DM74S30N vs DM74S40N
  • DM74S30N vs DM74S40N
  • DM74S30N vs DM74S40J
  • DM74S30N vs DM74S32N
  • DM74S30N vs DM74S32N
  • DM74S30N vs DM74S240N
  • DM74S30N vs DM74S240N
  • DM74S30N vs DM74S20N
  • DM74S30N vs DM74S20N
  • DM74S30N vs DM74S140N
  • DM74S30N vs DM74S140N
  • DM74S30N vs DM74S136N
  • DM74S30N vs DM74S133N
  • DM74S30N vs DM74S133N
  • DM74S30N vs DM74S11N
  • DM74S30N vs DM74S11N
  • DM74S30N vs DM74S11J
  • DM74S30N vs DM74S10N
  • DM74S30N vs DM74S09N
  • DM74S30N vs DM74S08N
  • DM74S30N vs DM74S08N
  • DM74S30N vs DM74S08J
  • DM74S30N vs DM74S05N
  • DM74S30N vs DM74S05MX
  • DM74S30N vs DM74S05M
  • DM74S30N vs DM74S04N
  • DM74S30N vs DM74S04N
  • DM74S30N vs DM74S04MX
  • DM74S30N vs DM74S04M
  • DM74S30N vs DM74S03MX
  • DM74S30N vs DM74S02N
  • DM74S30N vs DM74S02N
  • DM74S30N vs DM74S00N
  • DM74S30N vs DM74S00N
  • DM74S30N vs DM74S00J
  • DM74S30N vs DM74LS86N
  • DM74S30N vs DM74LS38SJ
  • DM74S30N vs DM74LS38N
  • DM74S30N vs DM74LS32SJX
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.