DM74S30N
DM74S30N
Obsolete
Description:  IC GATE NAND 1CH 8-INP 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   DM74S30N Datasheet
History Price: $0.31000
In Stock: 31500
DM74S30N vs DM74LS38SJ
Series
74S
74LS
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
1
4
Number of Inputs
8
2
Features
-
Open Collector
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
12 mA
Current - Output High, Low
1mA, 20mA
250μA, 24mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
10ns @ 5V, 50pF
48ns @ 5V, 150pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
14-SOP
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.209", 5.30mm Width)