9519A-1JC
9519A-1JC
Active
Description:  9519A-1JC
Manufacturer:  Rochester Electronics
Datasheet:   9519A-1JC Datasheet
History Price: $28.33000
In Stock: 7900
9519A-1JC Specification
Specification
Part No
9519A-1JC
Category
Specialized ICs
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
9519A-1JC Related Parts
9511A-1DC
9511A-1DC
Rochester Electronics
9511A-1DC
9519AJC
9519AJC
Rochester Electronics
9519AJC
95105DC
95105DC
National Semiconductor
95105DC
9511A-1DM
9511A-1DM
Rochester Electronics
9511A-1DM
9519A-1PC
9519A-1PC
Rochester Electronics
9519A - CONTROLLER
9519ADM/B
9519ADM/B
Rochester Electronics
9519ADM/B
9519APC
9519APC
Rochester Electronics
9519APC
951FM
951FM
Rochester Electronics
951FM
951G/C
951G/C
Rochester Electronics
951G/C
9519A-1JC Compare Parts
  • 9519A-1JC vs 9511A-1DC
  • 9519A-1JC vs 951G/C
  • 9519A-1JC vs 951FM
  • 9519A-1JC vs 9519APC
  • 9519A-1JC vs 9519ADM/B
  • 9519A-1JC vs 9519A-1PC
  • 9519A-1JC vs 9511A-1DM
  • 9519A-1JC vs 95105DC
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery