☰
9012DC
9012DC
Active
Description:  NAND GATES
Manufacturer:  National Semiconductor
Datasheet:   9012DC Datasheet
History Price: $2.65000
In Stock: 7280
9012DC Specification
Specification
Part No
9012DC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
6.1 mA
Current - Output High, Low
1.2mA, 16mA
Input Logic Level - Low
0.85V
Input Logic Level - High
1.8V
Max Propagation Delay @ V, Max CL
45ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
9012DC PDF Datasheet
9012DC Related Parts
9012FM
9012FM
National Semiconductor
GATE
9015DM/B
9015DM/B
Rochester Electronics
9015DM/B
9015FM
9015FM
National Semiconductor
NOR GATE, TTL, CDFP16
9016DC
9016DC
National Semiconductor
HEX INVERTERS
9014DC
9014DC
National Semiconductor
GATE
9014DM
9014DM
National Semiconductor
GATE
9015DC
9015DC
National Semiconductor
GATE
9015DC
9015DC
Rochester Electronics
9015 - GATE
9015DM
9015DM
National Semiconductor
GATE
9016DM
9016DM
National Semiconductor
HEX INVERTERS
9012DC Compare Parts
  • 9012DC vs 9015FM
  • 9012DC vs 9015DM/B
  • 9012DC vs 9012FM
  • 9012DC vs 9016DM
  • 9012DC vs 9015DM
  • 9012DC vs 9015DC
  • 9012DC vs 9015DC
  • 9012DC vs 9014DM
  • 9012DC vs 9014DC
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality