9004DM
9004DM
Active
Description:  NAND GATES, TTL
Manufacturer:  National Semiconductor
Datasheet:   9004DM Datasheet
History Price: $6.51000
In Stock: 17000
9004DM Specification
Specification
Part No
9004DM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
5.5 mA
Current - Output High, Low
1.32mA, 17.6mA
Input Logic Level - Low
0.9V
Input Logic Level - High
1.7V
Max Propagation Delay @ V, Max CL
12ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
9004DM PDF Datasheet
9004DM Related Parts
9003DC
9003DC
National Semiconductor
NAND GATE, TTL
9003DM
9003DM
National Semiconductor
NAND GATE, TTL
9003DM/B
9003DM/B
Rochester Electronics
9003DM/B
9005PC
9005PC
National Semiconductor
AND-OR-INVERT GATE, TTL, CDFP14
9007DC
9007DC
National Semiconductor
NAND GATE, TTL
9009DC
9009DC
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9009DM
9009DM
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9009FM
9009FM
National Semiconductor
NAND BUFFER 4-INPUT GATE, TTL
9002DC
9002DC
National Semiconductor
NAND LOGIC GATE
9002DM
9002DM
National Semiconductor
NAND LOGIC GATE
9002DM/B
9002DM/B
Rochester Electronics
9002DM/B
9003FM/R
9003FM/R
Rochester Electronics
9003FM/R
9004DM Description
The National Semiconductor 9004DM is a quad operational amplifier (op-amp) designed for a variety of applications, including signal conditioning, filtering, and amplification in both consumer and industrial electronics. This device is known for its versatility, high performance, and ease of use, making it a popular choice among engineers and designers.

## Overview

The 9004DM is a member of the National Semiconductor%27s LM series of operational amplifiers. It features four independent, high-gain, internally frequency-compensated op-amps in a single package. This configuration allows for compact designs and simplifies circuit layout, making it ideal for applications where space is a constraint.

## Key Specifications

1. Number of Amplifiers: 4 (Quad)
2. Supply Voltage (V+ and V-):
- Dual Supply: ±15V
- Single Supply: 0V to 30V
3. Input Voltage Range:
- Common Mode: -15V to +13V (for ±15V supply)
- Input Offset Voltage: 1 mV (typical)
4. Output Voltage Swing:
- Typically within 1V of the supply rails (for ±15V supply)
5. Gain-Bandwidth Product (GBP): 1 MHz (typical)
6. Slew Rate: 0.5 V/µs (typical)
7. Input Impedance:
- Differential: 1 MΩ (typical)
- Common Mode: 1 MΩ (typical)
8. Output Impedance: 75 Ω (typical)
9. Power Consumption: 1.5 mA per amplifier (typical)
10. Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C
11. Package Type: Available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit).

## Features

- Quad Configuration: The 9004DM contains four independent op-amps, allowing for multiple signal processing tasks within a single package, which saves board space and reduces component count.
- High Gain: The op-amps provide high open-loop gain, making them suitable for applications requiring precise amplification.
- Wide Supply Voltage Range: The device can operate with a wide range of supply voltages, making it adaptable to various circuit designs.
- Low Noise: The 9004DM is designed to minimize noise, which is critical in sensitive applications such as audio processing and instrumentation.
- Internal Frequency Compensation: The internal compensation ensures stable operation across a wide range of frequencies, simplifying design considerations for the user.

## Applications

The National Semiconductor 9004DM is suitable for a variety of applications, including:

- Signal Conditioning: Used in sensor interfaces and signal processing circuits to amplify and filter signals.
- Audio Applications: Ideal for audio amplification and mixing circuits, providing high fidelity and low distortion.
- Data Acquisition Systems: Employed in systems that require accurate signal measurement and processing.
- Active Filters: Can be used in designing active filter circuits for various frequency response characteristics.
- Instrumentation: Suitable for use in medical and industrial instrumentation where precision and reliability are paramount.

## Conclusion

The National Semiconductor 9004DM is a versatile and high-performance quad operational amplifier that meets the needs of a wide range of applications. With its compact design, high gain, and low power consumption, it is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems. For more detailed information, including application notes and design resources, it is recommended to refer to the official datasheet provided by National Semiconductor.
9004DM Compare Parts
  • 9004DM vs 9009DM
  • 9004DM vs 9009DC
  • 9004DM vs 9007DC
  • 9004DM vs 9005PC
  • 9004DM vs 9003DM/B
  • 9004DM vs 9003DM
  • 9004DM vs 9003DC
  • 9004DM vs 9009PC
  • 9004DM vs 9007PC
  • 9004DM vs 9006DM
  • 9004DM vs 9004PC
  • 9004DM vs 9004FM/B
  • 9004DM vs 9004DC
  • 9004DM vs 9003PC
  • 9004DM vs 9003FM/R
  • 9004DM vs 9002DM/B
  • 9004DM vs 9002DM
  • 9004DM vs 9002DC
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping