74HCT86S14-13
74HCT86S14-13
Active
Description:  IC GATE XOR 4CH 2-INP 14SO
Manufacturer:  Diodes Inc
History Price: $0.46000
In Stock: 28400
74HCT86S14-13 Specification
Specification
Part No
74HCT86S14-13
Category
Logic - Gates and Inverters
Manufacturer
Diodes Inc
Series
74HCT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
20 μA
Current - Output High, Low
4mA, 4mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
32ns @ 4.5V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SO
Package / Case
14-SOIC (0.154", 3.90mm Width)
74HCT86S14-13 PDF Datasheet
74HCT86S14-13 Related Parts
74H00DC
74H00DC
National Semiconductor
NAND GATE
74H00PC
74H00PC
National Semiconductor
NAND GATE
74H01DC
74H01DC
National Semiconductor
NAND GATE, TTL
74H01PC
74H01PC
National Semiconductor
NAND GATE, TTL, PDIP14
74H05DC
74H05DC
National Semiconductor
IC INVERT OPEN 6CH 1-IN 14SBDIP
74H05PC
74H05PC
National Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
74H08PC
74H08PC
National Semiconductor
AND GATE, TTL, PDIP14
74H08PC
74H08PC
Rochester Electronics
74H08 - AND GATE, TTL, PDIP14
74H10DC
74H10DC
National Semiconductor
NAND GATE, TTL
74H10PC
74H10PC
National Semiconductor
NAND GATE, 3-INPUT, TTL, PDIP14
74H11PC
74H11PC
National Semiconductor
IC GATE AND 3CH 3-INP 14DIP
74H20PC
74H20PC
National Semiconductor
IC GATE NAND 2CH 4-INP 14DIP
74HCT86S14-13 Compare Parts
  • 74HCT86S14-13 vs 74HCU04S14-13
  • 74HCT86S14-13 vs 74HCU04PW/S400118
  • 74HCT86S14-13 vs 74HCU04PW-Q100J
  • 74HCT86S14-13 vs 74HCU04PW-Q100118
  • 74HCT86S14-13 vs 74HCU04PW,118
  • 74HCT86S14-13 vs 74HCU04PW,118
  • 74HCT86S14-13 vs 74HCU04PW,112
  • 74HCT86S14-13 vs 74HCU04PW,112
  • 74HCT86S14-13 vs 74HCU04N,652
  • 74HCT86S14-13 vs 74HCU04DTR2G
  • 74HCT86S14-13 vs 74HCU04DR2G
  • 74HCT86S14-13 vs 74HCU04DB,118
  • 74HCT86S14-13 vs 74HCU04DB,118
  • 74HCT86S14-13 vs 74HCU04DB,112
  • 74HCT86S14-13 vs 74HCU04DB
  • 74HCT86S14-13 vs 74HCU04D-Q100J
  • 74HCT86S14-13 vs 74HCU04D-Q100118
  • 74HCT86S14-13 vs 74HCU04D-Q100118
  • 74HCT86S14-13 vs 74HCU04D,653
  • 74HCT86S14-13 vs 74HCU04D,653
  • 74HCT86S14-13 vs 74HCU04D,652
  • 74HCT86S14-13 vs 74HCU04D,652
  • 74HCT86S14-13 vs 74HCU04D
  • 74HCT86S14-13 vs 74HCU04BQ-Q100X
  • 74HCT86S14-13 vs 74HCU04BQ,115
  • 74HCT86S14-13 vs 74HCT9114N,112
  • 74HCT86S14-13 vs 74HCT9114D,118
  • 74HCT86S14-13 vs 74HCT9114D,112
  • 74HCT86S14-13 vs 74HCT86T14-13
  • 74HCT86S14-13 vs 74HCT86PW-Q100,118
  • 74HCT86S14-13 vs 74HCT86PW-Q100,118
  • 74HCT86S14-13 vs 74HCT86PW,118
  • 74HCT86S14-13 vs 74HCT86PW,118
  • 74HCT86S14-13 vs 74HCT86PW,112
  • 74HCT86S14-13 vs 74HCT86PW,112
  • 74HCT86S14-13 vs 74HCT86N,652
  • 74HCT86S14-13 vs 74HCT86N
  • 74HCT86S14-13 vs 74HCT86DB,118
  • 74HCT86S14-13 vs 74HCT86DB,112
  • 74HCT86S14-13 vs 74HCT86D/C118
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.