7497PC
7497PC
Active
Description:  BINARY COUNTER
Manufacturer:  National Semiconductor
Datasheet:   7497PC Datasheet
History Price: $1.24000
In Stock: 22400
7497PC Specification
Specification
Part No
7497PC
Category
Logic - Specialty Logic
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Rate Multiplier
Supply Voltage
-
Number of Bits
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
7497PC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
5 stars
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
5 stars
2026-03-17 05:39
Falta try But seems they are well.