74279DC
74279DC
Active
Description:  R-S LATCH, 4-FUNC, TTL
Manufacturer:  National Semiconductor
Datasheet:   74279DC Datasheet
History Price: $0.60000
In Stock: 3400
74279DC Specification
Specification
Part No
74279DC
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
S-R Latch
Circuit
1:1
Output Type
Standard
Voltage - Supply
4.75V ~ 5.25V
Independent Circuits
4
Delay Time - Propagation
-
Current - Output High, Low
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
74279DC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
5 stars
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
5 stars
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
5 stars
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
5 stars
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
5 stars
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!