54LS32DM
54LS32DM
Active
Description:  OR GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS32DM Datasheet
History Price: $0.40000
In Stock: 43800
54LS32DM Specification
Specification
Part No
54LS32DM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
9.8 mA
Current - Output High, Low
400μA, 4mA
Input Logic Level - Low
0.7V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
54LS32DM PDF Datasheet
54LS32DM Related Parts
54L02/BCA
54L02/BCA
Rochester Electronics
DUAL MARKED (M38510/02701BCA)
54L04/BCA
54L04/BCA
Rochester Electronics
DUAL MARKED (M38510/02005BCA)
54L04/BDA
54L04/BDA
Rochester Electronics
DUAL MARKED (M38510/02005BDA)
54L10/BDA
54L10/BDA
Rochester Electronics
DUAL MARKED (M38510/02003BDA)
54L55W/B
54L55W/B
Rochester Electronics
AND-OR INVERT GATES
54LS02FMQB
54LS02FMQB
National Semiconductor
NOR GATE, LS SERIES TTL
54LS02LMQB
54LS02LMQB
National Semiconductor
NOR GATE, LS SERIES TTL
54LS03/BCA
54LS03/BCA
Rochester Electronics
DUAL MARKED (M38510/30002BCA)
54LS03DMQB
54LS03DMQB
National Semiconductor
NAND GATE, LS SERIES TTL
54LS03FMQB
54LS03FMQB
National Semiconductor
NAND GATE, LS SERIES TTL
54LS04DMQB
54LS04DMQB
National Semiconductor
INVERTER, LS SERIES
54LS04FMQB
54LS04FMQB
National Semiconductor
INVERTER, LS SERIES
54LS32DM Compare Parts
  • 54LS32DM vs 54LS38FMQB
  • 54LS32DM vs 54LS38FM
  • 54LS32DM vs 54LS37FMQB
  • 54LS32DM vs 54LS33FMQB
  • 54LS32DM vs 54LS33DMQB
  • 54LS32DM vs 54LS32LMQB
  • 54LS32DM vs 54LS32FMQB
  • 54LS32DM vs 54LS32FM
  • 54LS32DM vs 54LS30LMQB
  • 54LS32DM vs 54LS30FMQB
  • 54LS32DM vs 54LS28J/B
  • 54LS32DM vs 54LS28/BDA
  • 54LS32DM vs 54LS27LMQB
  • 54LS32DM vs 54LS27FM
  • 54LS32DM vs 54LS27DMQB
  • 54LS32DM vs 54LS27DM
  • 54LS32DM vs 54LS26FMQB
  • 54LS32DM vs 54LS26DMQB
  • 54LS32DM vs 54LS26DM
  • 54LS32DM vs 54LS260LMQB
  • 54LS32DM vs 54LS260FMQB
  • 54LS32DM vs 54LS22J/B
  • 54LS32DM vs 54LS21FMQB
  • 54LS32DM vs 54LS21DMQB
  • 54LS32DM vs 54LS20DMQB
  • 54LS32DM vs 54LS136DMQB
  • 54LS32DM vs 54LS136DM
  • 54LS32DM vs 54LS13/BCA
  • 54LS32DM vs 54LS11LM
  • 54LS32DM vs 54LS11FMQB
  • 54LS32DM vs 54LS11FM
  • 54LS32DM vs 54LS11DMQB
  • 54LS32DM vs 54LS11DM
  • 54LS32DM vs 54LS10LMQB
  • 54LS32DM vs 54LS10LM
  • 54LS32DM vs 54LS10FMQB
  • 54LS32DM vs 54LS10DMQB
  • 54LS32DM vs 54LS09FMQB
  • 54LS32DM vs 54LS09DMQB
  • 54LS32DM vs 54LS08LMQB
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description