54LS195ADM
54LS195ADM
Active
Description:  SHIFT REGISTER, 4-BIT
Manufacturer:  National Semiconductor
Datasheet:   54LS195ADM Datasheet
History Price: Active
In Stock: 39400
54LS195ADM Specification
Specification
Part No
54LS195ADM
Category
Logic - Shift Registers
Manufacturer
National Semiconductor
Series
54LS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
4
Function
Universal
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
54LS195ADM PDF Datasheet
54LS195ADM Related Parts
54LS164DMQB
54LS164DMQB
National Semiconductor
SERIAL IN PARALLEL OUT
54LS164LM
54LS164LM
National Semiconductor
8 BIT SERIAL IN/PARALLEL OUT SHI
54LS194AFMQB
54LS194AFMQB
National Semiconductor
PARALLEL IN/OUT, LS SERIES
54LS194DM
54LS194DM
National Semiconductor
SHIFT REGISTER, 4-BIT
54LS195ADMQB
54LS195ADMQB
National Semiconductor
PARALLEL IN/OUT, LS SERIES
54LS195AFMQB
54LS195AFMQB
National Semiconductor
PARALLEL IN/OUT, LS SERIES
54LS195DM
54LS195DM
National Semiconductor
SHIFT REGISTER, 4 BIT, TTL, CDIP
54LS295B/BCA
54LS295B/BCA
Rochester Electronics
DUAL MARKED (M38510/30606BCA)
54LS299FMQB
54LS299FMQB
National Semiconductor
PARALLEL IN/OUT, LS SERIES
54LS323DMQB
54LS323DMQB
National Semiconductor
PARALLEL IN/OUT, LS SERIES
54LS323FMQB
54LS323FMQB
National Semiconductor
PARALLEL IN/OUT, LS SERIES
54LS395A/BEA
54LS395A/BEA
Rochester Electronics
DUAL MARKED (M38510/30607BEA)
54LS195ADM Compare Parts
  • 54LS195ADM vs 54LS395LMQB
  • 54LS195ADM vs 54LS395DMQB
  • 54LS195ADM vs 54LS395A/BEA
  • 54LS195ADM vs 54LS323FMQB
  • 54LS195ADM vs 54LS323DMQB
  • 54LS195ADM vs 54LS299FMQB
  • 54LS195ADM vs 54LS295B/BCA
  • 54LS195ADM vs 54LS195DM
  • 54LS195ADM vs 54LS195AFMQB
  • 54LS195ADM vs 54LS195ADMQB
  • 54LS195ADM vs 54LS194DM
  • 54LS195ADM vs 54LS194AFMQB
  • 54LS195ADM vs 54LS164LM
  • 54LS195ADM vs 54LS164DMQB
  • 54LS195ADM vs 54LS95FM
  • 54LS195ADM vs 54LS95BJ/B
  • 54LS195ADM vs 54LS95B/BCA
  • 54LS195ADM vs 54LS503FM
  • 54LS195ADM vs 54LS395LM
  • 54LS195ADM vs 54LS353DM/B
  • 54LS195ADM vs 54LS299FM
  • 54LS195ADM vs 54LS165FM
  • 54LS195ADM vs 54LS164W/883
  • 54LS195ADM vs 54LS164J/883C
  • 54LS195ADM vs 54LS164J/883
  • 54LS195ADM vs 54L98J/B
  • 54LS195ADM vs 54L95/SCA
  • 54LS195ADM vs 54L95/BDA
  • 54LS195ADM vs 54L95/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you