54H50FM
54H50FM
Active
Description:  AND-OR-INVERT GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   54H50FM Datasheet
History Price: $6.45000
In Stock: 11200
54H50FM Specification
Specification
Part No
54H50FM
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Series
54H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR/INVERT Gate
Number of Circuits
2
Number of Inputs
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
20mA, 400mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-CFlatPack
Supplier Device Package
14-CFP
54H50FM PDF Datasheet
54H50FM Related Parts
54H51DM
54H51DM
National Semiconductor
AND-OR-INVERT GATE
54H52FM
54H52FM
National Semiconductor
AND-OR GATE
54H53FM
54H53FM
National Semiconductor
AND-OR-INVERT GATE, TTL
54H62FM
54H62FM
National Semiconductor
GATE, TTL
54HC51J/B
54HC51J/B
Rochester Electronics
DUAL AND-OR INVERT GATES
54HC58J/B
54HC58J/B
Rochester Electronics
54HC58J/B
54H50FM Compare Parts
  • 54H50FM vs 54H53FM
  • 54H50FM vs 54H52FM
  • 54H50FM vs 54H51DM
  • 54H50FM vs 54HC58J/B
  • 54H50FM vs 54HC51J/B
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller