54H108DM
54H108DM
Active
Description:  J-K FLIP-FLOP
Manufacturer:  National Semiconductor
Datasheet:   54H108DM Datasheet
History Price: $9.32000
In Stock: 43200
54H108DM Specification
Specification
Part No
54H108DM
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
54H
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
40 MHz
Max Propagation Delay @ V, Max CL
20ns @ 5V, 25pF
Trigger Type
Negative Edge
Current - Output High, Low
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
76 mA
Input Capacitance
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
54H108DM PDF Datasheet
54H108DM Related Parts
54H101FM
54H101FM
National Semiconductor
J-K FLIP-FLOP
54H102FM
54H102FM
National Semiconductor
J-K FLIP-FLOP
54H102FM
54H102FM
Rochester Electronics
54H102 - J-K FLIP-FLOP, 1-FUNC,
54H106FM
54H106FM
National Semiconductor
J-K FLIP-FLOP, 2 FUNC, NEGATIVE
54H108FM
54H108FM
National Semiconductor
J-K FLIP-FLOP
54H71DM
54H71DM
Rochester Electronics
J-K FLIP-FLOP, 1 FUNC, MASTER-SL
54H71FM
54H71FM
National Semiconductor
J-K FLIP-FLOP MASTER-SLAVE
54H72DM
54H72DM
National Semiconductor
J-K FLIP-FLOP MASTER-SLAVE
54H72FM
54H72FM
National Semiconductor
J-K FLIP-FLOP
54H74DM
54H74DM
National Semiconductor
D FLIP-FLOP, TTL
54H74FM
54H74FM
National Semiconductor
D FLIP-FLOP, TTL
54H76DM
54H76DM
National Semiconductor
J-K FLIP-FLOP MASTER-SLAVE
54H108DM Compare Parts
  • 54H108DM vs 54H76DM
  • 54H108DM vs 54H74FM
  • 54H108DM vs 54H74DM
  • 54H108DM vs 54H72FM
  • 54H108DM vs 54H72DM
  • 54H108DM vs 54H71FM
  • 54H108DM vs 54H71DM
  • 54H108DM vs 54H108FM
  • 54H108DM vs 54H106FM
  • 54H108DM vs 54H102FM
  • 54H108DM vs 54H102FM
  • 54H108DM vs 54H101FM
  • 54H108DM vs 54HC76J/B
  • 54H108DM vs 54HC113J/B
  • 54H108DM vs 54H78J/B
  • 54H108DM vs 54H73W
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received