54FCT374ATLB
54FCT374ATLB
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20LCC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 2300
54FCT374ATLB Specification
Specification
Part No
54FCT374ATLB
Category
Logic - Flip Flops
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
-
Max Propagation Delay @ V, Max CL
7.2ns @ 50pF
Trigger Type
Positive Edge
Current - Output High, Low
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
1 mA
Input Capacitance
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-LCC (8.89x8.89)
Package / Case
20-LCC
54FCT374ATLB Related Parts
54F109DC
54F109DC
National Semiconductor
J-K FLIP-FLOP
54F109FMQB
54F109FMQB
National Semiconductor
J-K FLIP-FLOP
54F174/B2A
54F174/B2A
Rochester Electronics
DUAL MARKED (M38510/34107B2A)
54F174/BEA
54F174/BEA
Rochester Electronics
DUAL MARKED (M38510/34107BEA)
54F174DM
54F174DM
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F174LMQB
54F174LMQB
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F175/B2A
54F175/B2A
Rochester Electronics
54F175 - D FLIP-FLOP, F/FAST SER
54F175/BEA
54F175/BEA
Rochester Electronics
DUAL MARKED (M38510/34104BEA)
54F175DC
54F175DC
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F175DM
54F175DM
National Semiconductor
D FLIP-FLOP, F/FAST SERIES, 1-FU
54F175FMQB
54F175FMQB
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F175LM
54F175LM
National Semiconductor
F/FAST SERIES, 1 FUNC, POSITIVE
54FCT374ATLB Compare Parts
  • 54FCT374ATLB vs 54F74/BCA
  • 54FCT374ATLB vs 54F574LMQB
  • 54FCT374ATLB vs 54F574DM-MLS
  • 54FCT374ATLB vs 54F564DM
  • 54FCT374ATLB vs 54F379FMQB
  • 54FCT374ATLB vs 54F378LMQB
  • 54FCT374ATLB vs 54F378FMQB
  • 54FCT374ATLB vs 54F378DM
  • 54FCT374ATLB vs 54F374LM
  • 54FCT374ATLB vs 54F273/QRA
  • 54FCT374ATLB vs 54F175LM
  • 54FCT374ATLB vs 54F175FMQB
  • 54FCT374ATLB vs 54F175DM
  • 54FCT374ATLB vs 54F175DC
  • 54FCT374ATLB vs 54F175/BEA
  • 54FCT374ATLB vs 54F175/B2A
  • 54FCT374ATLB vs 54F174LMQB
  • 54FCT374ATLB vs 54F174DM
  • 54FCT374ATLB vs 54F174/BEA
  • 54FCT374ATLB vs 54F174/B2A
  • 54FCT374ATLB vs 54F109FMQB
  • 54FCT374ATLB vs 54F109DC
  • 54FCT374ATLB vs 54FCT574TLB
  • 54FCT374ATLB vs 54FCT574CTLB
  • 54FCT374ATLB vs 54FCT574ATLB
  • 54FCT374ATLB vs 54FCT374TLB
  • 54FCT374ATLB vs 54FCT374CTLB
  • 54FCT374ATLB vs 54F273/QSA
  • 54FCT374ATLB vs 54F273/Q2A
  • 54FCT374ATLB vs 54FCT574TLB
  • 54FCT374ATLB vs 54FCT574TDB
  • 54FCT374ATLB vs 54FCT574CTLB
  • 54FCT374ATLB vs 54FCT574CTDB
  • 54FCT374ATLB vs 54FCT574ATLB
  • 54FCT374ATLB vs 54FCT374TLB
  • 54FCT374ATLB vs 54FCT374CTLB
  • 54FCT374ATLB vs 54FCT374CTDB
  • 54FCT374ATLB vs 54FCT374ATDB
  • 54FCT374ATLB vs 54FCT574ATDB
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.