54FCT374ATLB
54FCT374ATLB
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20LCC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 2300
54FCT374ATLB vs 54F74/BCA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Standard
-
Type
D-Type
-
Output Type
Tri-State
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
-
-
Max Propagation Delay @ V, Max CL
7.2ns @ 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
15mA, 48mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
1 mA
-
Input Capacitance
10 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-LCC (8.89x8.89)
-
Package / Case
20-LCC
-