54ACT161WRQMLV
54ACT161WRQMLV
Active
Description:  IC BINARY COUNTER 4-BIT 16CFP
Manufacturer:  National Semiconductor
History Price: $306.01000
In Stock: 11300
54ACT161WRQMLV Specification
Specification
Part No
54ACT161WRQMLV
Category
Logic - Counters, Dividers
Manufacturer
National Semiconductor
Series
54ACT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
85 MHz
Trigger Type
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-CFlatpack
Supplier Device Package
16-CFP
54ACT161WRQMLV PDF Datasheet
54ACT161WRQMLV Related Parts
54ACT161DM
54ACT161DM
National Semiconductor
IC BINARY COUNTER 4-BIT 16CDIP
54ACT161JRQMLV
54ACT161JRQMLV
National Semiconductor
IC BINARY COUNTER 4-BIT 16CDIP
54ACT163WRQMLV
54ACT163WRQMLV
National Semiconductor
IC BINARY COUNTER 4-BIT 16CFP
54ALS161BE/883
54ALS161BE/883
National Semiconductor
IC BINARY COUNTER 4-BIT 20LCCC
54ALS163BJ/883
54ALS163BJ/883
National Semiconductor
BINARY COUNTER
54ALS162BJ/B
54ALS162BJ/B
Rochester Electronics
SYNCRONOUS 4-BIT DECADE COUNTERS
54ALS169B-E/883
54ALS169B-E/883
National Semiconductor
SYNCHRONOUS 4 BIT UP/DOWN COUNTE
54ACT161WRQMLV Compare Parts
  • 54ACT161WRQMLV vs 54ALS161BE/883
  • 54ACT161WRQMLV vs 54ACT163WRQMLV
  • 54ACT161WRQMLV vs 54ACT161JRQMLV
  • 54ACT161WRQMLV vs 54ACT161DM
  • 54ACT161WRQMLV vs 54ALS169B-E/883
  • 54ACT161WRQMLV vs 54ALS162BJ/B
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery