54AC158WRQMLV
54AC158WRQMLV
Active
Description:  54AC158 - QUAD 2-INPUT MULTIPLEX
Manufacturer:  National Semiconductor
History Price: $363.99000
In Stock: 42900
54AC158WRQMLV Specification
Specification
Part No
54AC158WRQMLV
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
54AC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Selector/Multiplexer
Circuit
4 x 2:1
Independent Circuits
1
Current - Output High, Low
24mA, 24mA
Voltage Supply Source
Single Supply
Voltage - Supply
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-CFlatpack
Supplier Device Package
16-CFP
54AC158WRQMLV PDF Datasheet
54AC158WRQMLV Related Parts
54AC157DM
54AC157DM
National Semiconductor
MULTIPLEXER, AC SERIES, 4 FUNC,
54AC158FMQB
54AC158FMQB
National Semiconductor
QUAD 2-INPUT MULTIPLEXER
54AC251WRQMLV
54AC251WRQMLV
National Semiconductor
54AC251 - MULTIPLEXER, AC SERIES
54ACT138/QEA
54ACT138/QEA
Rochester Electronics
DUAL MARKED (5962-8755401MEA)
54ACT138/SFA-R
54ACT138/SFA-R
Rochester Electronics
54ACT138/SFA-R - DUAL MARKED (59
54ACT138DM
54ACT138DM
National Semiconductor
DECODER/DRIVER
54ACT139DM
54ACT139DM
National Semiconductor
DECODER/DRIVER
54ACT157JRQMLV
54ACT157JRQMLV
National Semiconductor
54ACT157 - MULTIPLEXER, ACT SERI
54ACT157WRQMLV
54ACT157WRQMLV
National Semiconductor
54ACT157 - MULTIPLEXER, ACT SERI
54ACT257WRQMLV
54ACT257WRQMLV
National Semiconductor
54ACT257 - MULTIPLEXER, ACT SERI
54ALS138E/883
54ALS138E/883
National Semiconductor
DECODER/DRIVER, TTL, CQCC20
54ALS138J/883
54ALS138J/883
National Semiconductor
DECODER/DRIVER, TTL
54AC158WRQMLV Compare Parts
  • 54AC158WRQMLV vs 54ALS253J/883
  • 54AC158WRQMLV vs 54ALS251W/883
  • 54AC158WRQMLV vs 54ALS251E/883
  • 54AC158WRQMLV vs 54ALS153W/883
  • 54AC158WRQMLV vs 54ALS153J/883
  • 54AC158WRQMLV vs 54ALS153E/883
  • 54AC158WRQMLV vs 54ALS153/883
  • 54AC158WRQMLV vs 54ALS151W/883
  • 54AC158WRQMLV vs 54ALS138W/883
  • 54AC158WRQMLV vs 54ALS138J/883
  • 54AC158WRQMLV vs 54ALS138E/883
  • 54AC158WRQMLV vs 54ACT257WRQMLV
  • 54AC158WRQMLV vs 54ACT157WRQMLV
  • 54AC158WRQMLV vs 54ACT157JRQMLV
  • 54AC158WRQMLV vs 54ACT139DM
  • 54AC158WRQMLV vs 54ACT138DM
  • 54AC158WRQMLV vs 54ACT138/SFA-R
  • 54AC158WRQMLV vs 54ACT138/QEA
  • 54AC158WRQMLV vs 54AC251WRQMLV
  • 54AC158WRQMLV vs 54AC158FMQB
  • 54AC158WRQMLV vs 54AC157DM
  • 54AC158WRQMLV vs 54ACT257/QEA
  • 54AC158WRQMLV vs 54ACT257/Q2A
  • 54AC158WRQMLV vs 54ACT251/QEA
  • 54AC158WRQMLV vs 54ACT139/QEA
  • 54AC158WRQMLV vs 54ACT11138FK/B
  • 54AC158WRQMLV vs 54AC257/QEA
  • 54AC158WRQMLV vs 54AC251/VFA-R
  • 54AC158WRQMLV vs 54AC251/QFA
  • 54AC158WRQMLV vs 54AC139/Q2A
  • 54AC158WRQMLV vs 54AC138/QFA
  • 54AC158WRQMLV vs 54AC138/QEA
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.