5483ADMQB
5483ADMQB
Active
Description:  ADDER/SUBTRACTOR
Manufacturer:  National Semiconductor
Datasheet:   5483ADMQB Datasheet
History Price: $1.13000
In Stock: 8300
5483ADMQB Specification
Specification
Part No
5483ADMQB
Category
Logic - Specialty Logic
Manufacturer
National Semiconductor
Series
5483A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Full Adder with Fast Carry
Supply Voltage
4.5V ~ 5.5V
Number of Bits
4
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
5483ADMQB PDF Datasheet
5483ADMQB Related Parts
5480FM
5480FM
National Semiconductor
MULTIPLIER, TTL
5480FM
5480FM
Rochester Electronics
5480 - MULTIPLIER, TTL, CDFP14
5482W/R LF
5482W/R LF
Rochester Electronics
5482W/R LF
5483ADM
5483ADM
National Semiconductor
ADDER/SUBTRACTOR, TTL
5482J
5482J
Rochester Electronics
2-BIT BINARY FULL ADDERS
5482J/B
5482J/B
Rochester Electronics
2-BIT BINARY FULL ADDERS
5482W/R
5482W/R
Rochester Electronics
2-BIT BINARY FULL ADDERS
5483ADMQB Compare Parts
  • 5483ADMQB vs 5482W/R LF
  • 5483ADMQB vs 5480FM
  • 5483ADMQB vs 5480FM
  • 5483ADMQB vs 5482W/R
  • 5483ADMQB vs 5482J/B
  • 5483ADMQB vs 5482J
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!