54293DM
54293DM
Active
Description:  IC BINARY COUNTER 4BIT 14CERDIP
Manufacturer:  National Semiconductor
Datasheet:   54293DM Datasheet
History Price: $4.66000
In Stock: 7000
54293DM Specification
Specification
Part No
54293DM
Category
Logic - Counters, Dividers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
-
Count Rate
-
Trigger Type
Negative Edge
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
54293DM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Alana
Brazil
5 stars
2026-03-22 01:04
The product arrived as the announcement. Great quality.
Yago Silva
Brazil
5 stars
2026-03-22 01:01
Original Texas Instruments Recommend the seller product great quality.
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!