5421FM
5421FM
Active
Description:  AND GATE
Manufacturer:  National Semiconductor
Datasheet:   5421FM Datasheet
History Price: $7.30000
In Stock: 45100
5421FM Specification
Specification
Part No
5421FM
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
5421FM PDF Datasheet
5421FM Related Parts
5420DM
5420DM
National Semiconductor
NAND GATE, TTL
5420DMQB
5420DMQB
National Semiconductor
NAND GATE
5420FMQB
5420FMQB
National Semiconductor
NAND GATE
5421DM
5421DM
National Semiconductor
AND GATE
5422DM
5422DM
National Semiconductor
NAND GATE, TTL
5425DM
5425DM
National Semiconductor
NOR GATE, TTL
5425DMQB
5425DMQB
National Semiconductor
NOR GATE, TTL/H/L SERIES
5427/BCA
5427/BCA
Rochester Electronics
DUAL MARKED (M38510/00404BCA)
5427/BDA
5427/BDA
Rochester Electronics
5427 - NOR GATE, TRIPLE 3-INPUT
5427DM
5427DM
National Semiconductor
NOR GATE, TTL/H/L SERIES TTL
5427FM
5427FM
National Semiconductor
NOR GATE, TTL/H/L SERIES, 3 FUNC
5420/BCA
5420/BCA
Rochester Electronics
DUAL MARKED (M38510/00102BCA)
5421FM Description
The National Semiconductor 5421FM is a high-performance, low-power operational amplifier (op-amp) designed for a variety of applications in analog signal processing. This op-amp is part of the National Semiconductor's 5400 series, which is known for its reliability and versatility in both commercial and industrial applications.

## Key Specifications:

1. General Characteristics:
- Type: Operational Amplifier
- Package: Dual-in-line Package (DIP) or Surface Mount (depending on the variant)
- Temperature Range: Typically -55°C to +125°C for military applications, and 0°C to +70°C for commercial applications.

2. Electrical Specifications:
- Supply Voltage (V+): Typically ±15V, with a maximum of ±22V.
- Input Voltage Range: Common-mode input voltage range extends from V- to V+.
- Output Voltage Swing: Typically within 1V of the supply rails under load conditions.
- Input Offset Voltage: Typically 1mV, with a maximum of 5mV.
- Input Bias Current: Typically 50nA, with a maximum of 200nA.
- Input Impedance: High input impedance, typically around 10^6 ohms.
- Gain Bandwidth Product: Typically 1MHz, making it suitable for a variety of frequency applications.
- Slew Rate: Typically 0.5V/µs, which allows for reasonable response times in signal processing.

3. Performance Characteristics:
- Open-Loop Voltage Gain: Typically 100,000 (100dB) at low frequencies.
- Phase Margin: Typically 60 degrees, ensuring stability in feedback configurations.
- Power Supply Rejection Ratio (PSRR): Typically 100dB, indicating good performance against variations in supply voltage.
- Common-Mode Rejection Ratio (CMRR): Typically 100dB, ensuring that common-mode signals do not affect the output significantly.

4. Applications:
- The National Semiconductor 5421FM is suitable for a wide range of applications, including:
- Signal conditioning
- Active filters
- Voltage followers
- Integrators and differentiators
- Analog computing
- Audio processing

5. Typical Circuit Configurations:
- The op-amp can be configured in various ways, such as inverting, non-inverting, differential amplifiers, and integrators. Its versatility allows it to be used in both linear and non-linear applications.

6. Packaging Information:
- The 5421FM is available in several package types, including:
- 8-Pin Dual In-Line Package (DIP)
- Surface Mount options for compact designs.

## Conclusion:

The National Semiconductor 5421FM operational amplifier is a robust and versatile component that meets the needs of various analog applications. Its low power consumption, high input impedance, and excellent performance characteristics make it a popular choice among engineers and designers. Whether used in audio applications, signal processing, or control systems, the 5421FM provides reliable performance and stability, making it a valuable addition to any electronic design.
5421FM Compare Parts
  • 5421FM vs 5427DM
  • 5421FM vs 5427/BDA
  • 5421FM vs 5427/BCA
  • 5421FM vs 5425DMQB
  • 5421FM vs 5425DM
  • 5421FM vs 5422DM
  • 5421FM vs 5421DM
  • 5421FM vs 5420FMQB
  • 5421FM vs 5420DMQB
  • 5421FM vs 5420DM
  • 5421FM vs 5420/BDA
  • 5421FM vs 5420/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything