54195DM
54195DM
Active
Description:  SHIFT REGISTER, 4-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   54195DM Datasheet
History Price: $0.80000
In Stock: 7600
54195DM Specification
Specification
Part No
54195DM
Category
Logic - Shift Registers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
4
Function
Universal
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
54195DM PDF Datasheet
54195DM Related Parts
54164/BDA
54164/BDA
Rochester Electronics
DUAL MARKED (M38510/00903BDA)
54164DM
54164DM
National Semiconductor
SERIAL IN PARALLEL OUT
54164DM/B
54164DM/B
Rochester Electronics
SHIFT REGISTER
54164FMQB
54164FMQB
National Semiconductor
SERIAL IN PARALLEL OUT
54165/BFA
54165/BFA
Rochester Electronics
DUAL MARKED (M38510/00904BFA)
54166DM
54166DM
National Semiconductor
SHIFT REGISTER, 8-BIT, TTL
54170DM
54170DM
National Semiconductor
IC REGISTER FILE
54178DM
54178DM
National Semiconductor
SHIFT REGISTER, 4-BIT, TTL
54179DM
54179DM
National Semiconductor
SHIFT REGISTER, 4-BIT, TTL
54194/BEA
54194/BEA
Rochester Electronics
DUAL MARKED (M38510/00905BEA)
54194W
54194W
Rochester Electronics
4 BIT BIDIRECTIONAL UNIVERSAL SH
54195FM
54195FM
National Semiconductor
SHIFT REGISTER, 4-BIT, TTL
54195DM Compare Parts
  • 54195DM vs 54198J/B
  • 54195DM vs 54195FM
  • 54195DM vs 54194W
  • 54195DM vs 54194/BEA
  • 54195DM vs 54179DM
  • 54195DM vs 54178DM
  • 54195DM vs 54170DM
  • 54195DM vs 54166DM
  • 54195DM vs 54165/BFA
  • 54195DM vs 54164FMQB
  • 54195DM vs 54164DM/B
  • 54195DM vs 54164DM
  • 54195DM vs 54164/BDA
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.