4556BDM
4556BDM
Active
Description:  DECODER/DRIVER
Manufacturer:  National Semiconductor
Datasheet:   4556BDM Datasheet
History Price: $8.64000
In Stock: 28800
4556BDM Specification
Specification
Part No
4556BDM
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 2:4
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Dual Supply
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
4556BDM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
5 stars
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.