4511BDM
4511BDM
Active
Description:  DECODER/DRIVER
Manufacturer:  National Semiconductor
Datasheet:   4511BDM Datasheet
History Price: $4.51000
In Stock: 27400
4511BDM Specification
Specification
Part No
4511BDM
Category
PMIC - Display Drivers
Manufacturer
National Semiconductor
Series
4511B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment
Interface
BCD
Digits or Characters
-
Current - Supply
-
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
4511BDM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.