4047BDC
4047BDC
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  National Semiconductor
Datasheet:   4047BDC Datasheet
History Price: $3.18000
In Stock: 12000
4047BDC Specification
Specification
Part No
4047BDC
Category
Logic - Multivibrators
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Astable, Monostable
Independent Circuits
1
Schmitt Trigger Input
No
Propagation Delay
240 ns
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
4047BDC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!