4042BDM
4042BDM
Active
Description:  D LATCH, 4-FUNC
Manufacturer:  National Semiconductor
Datasheet:   4042BDM Datasheet
History Price: $3.04000
In Stock: 41680
4042BDM Specification
Specification
Part No
4042BDM
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
4:4
Output Type
Complementary
Voltage - Supply
-
Independent Circuits
1
Delay Time - Propagation
106ns @ 15V, 50pF
Current - Output High, Low
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
4042BDM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad