4040BDM
4040BDM
Active
Description:  BINARY COUNTER
Manufacturer:  National Semiconductor
Datasheet:   4040BDM Datasheet
History Price: $4.90000
In Stock: 10600
4040BDM Specification
Specification
Part No
4040BDM
Category
Logic - Counters, Dividers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Direction
-
Number of Elements
-
Number of Bits per Element
-
Reset
-
Timing
-
Count Rate
-
Trigger Type
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
4040BDM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 62 customer reviews from all over the world
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4