4028BDC
4028BDC
Active
Description:  DECIMAL DECODER/DRIVER
Manufacturer:  National Semiconductor
Datasheet:   4028BDC Datasheet
History Price: $2.60000
In Stock: 23300
4028BDC Specification
Specification
Part No
4028BDC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
4028B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder
Circuit
1 x 4:10
Independent Circuits
1
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
4028BDC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 89 customer reviews from all over the world
Daniel Costa Santos
Brazil
5 stars
2026-04-04 02:50
Accurate information, CI purchased and replaced with success.
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!