4016BDMQB
4016BDMQB
Active
Description:  MULTIPLEXERS/SWITCHES
Manufacturer:  National Semiconductor
Datasheet:   4016BDMQB Datasheet
History Price: $4.11000
In Stock: 30000
4016BDMQB Specification
Specification
Part No
4016BDMQB
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
4016B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bilateral, FET Switches
Circuit
1 x 1:1
Independent Circuits
-
Current - Output High, Low
-
Voltage Supply Source
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
14-CDIP
Supplier Device Package
14-CDIP
4016BDMQB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Johanna Meier
Germany
5 stars
2026-04-04 12:56
Fast shipping all super.
Eliane
Brazil
5 stars
2026-04-04 09:47
Still not used, hope it is good.
Gonzalo Ramírez
Spain
5 stars
2026-04-04 08:57
Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
Daniel Costa Santos
Brazil
5 stars
2026-04-04 02:50
Accurate information, CI purchased and replaced with success.
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK