4016BDM
4016BDM
Active
Description:  MULTIPLEXERS/SWITCHES
Manufacturer:  National Semiconductor
Datasheet:   4016BDM Datasheet
History Price: $2.75000
In Stock: 48900
4016BDM Specification
Specification
Part No
4016BDM
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
4016B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bilateral, FET Switches
Circuit
1 x 1:1
Independent Circuits
-
Current - Output High, Low
-
Voltage Supply Source
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
14-CDIP
Supplier Device Package
14-CDIP
4016BDM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Diane Bennett
United States
5 stars
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
5 stars
2026-03-11 13:46
great price, fast shipment and quality components
Chloé Charpentier
France
5 stars
2026-03-11 10:19
Product conforms to the announcement sending neat and very fast thank you
Simon Gagnon
France
5 stars
2026-03-11 10:05
Very well received fast delivery I recommend the seller
Daniele Gallo
Italy
5 stars
2026-03-11 09:13
All ok, material arrived on schedule, seller recommended
Renata Almeida
Brazil
5 stars
2026-03-11 08:38
Arrived well packed, works perfectly.