4011BDC
4011BDC
Active
Description:  NAND GATE, CMOS
Manufacturer:  National Semiconductor
Datasheet:   4011BDC Datasheet
History Price: $0.07000
In Stock: 46980
4011BDC Specification
Specification
Part No
4011BDC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
4011B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
30 μA
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
48ns @ 15V, 50pF
Operating Temperature
-
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
4011BDC PDF Datasheet
4011BDC Related Parts
4011BDCQR
4011BDCQR
National Semiconductor
NAND GATE, CMOS
4011BDM
4011BDM
National Semiconductor
NAND GATE, CMOS
4012BDC
4012BDC
National Semiconductor
NAND GATE, CMOS
4012BDCQR
4012BDCQR
National Semiconductor
NAND GATE, CMOS
4012BDM
4012BDM
National Semiconductor
NAND GATE, CMOS
4019BDC
4019BDC
National Semiconductor
OR GATE
4011BDC Compare Parts
  • 4011BDC vs 4012BDM
  • 4011BDC vs 4012BDCQR
  • 4011BDC vs 4012BDC
  • 4011BDC vs 4011BDM
  • 4011BDC vs 4011BDCQR
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.