40098BDC
40098BDC
Active
Description:  IC BUFFER INVERT 16CDIP
Manufacturer:  National Semiconductor
Datasheet:   40098BDC Datasheet
History Price: $2.25000
In Stock: 41900
40098BDC Specification
Specification
Part No
40098BDC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Inverting
Number of Elements
2
Number of Bits per Element
4, 2
Input Type
-
Output Type
Tri-State, Inverted
Current - Output High, Low
3.2mA, 11.25mA
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
40098BDC PDF Datasheet
40098BDC Compare Parts
  • 40098BDC vs 40097BDMQB
  • 40098BDC vs 40097BDM
  • 40098BDC vs 40097BDM
  • 40098BDC vs 40097BDC
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!