4008BDC
4008BDC
Active
Description:  ADDER/SUBTRACTOR
Manufacturer:  National Semiconductor
Datasheet:   4008BDC Datasheet
History Price: $0.67000
In Stock: 16200
4008BDC Specification
Specification
Part No
4008BDC
Category
Logic - Specialty Logic
Manufacturer
National Semiconductor
Series
4008B
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Full Adder
Supply Voltage
5V ~ 15V
Number of Bits
4
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
16-CDIP
Supplier Device Package
16-CDIP
4008BDC PDF Datasheet
4008BDC Compare Parts
  • 4008BDC vs 4007UBDM
  • 4008BDC vs 4007UBDCQR
  • 4008BDC vs 4007UBDC
  • 4008BDC vs 4007A/BCA
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description