11C06DCQB
11C06DCQB
Active
Description:  2-FUNC, MASTER-SLAVE TRIGGERED
Manufacturer:  National Semiconductor
Datasheet:   11C06DCQB Datasheet
History Price: $25.94000
In Stock: 3300
11C06DCQB Specification
Specification
Part No
11C06DCQB
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
1
Clock Frequency
750 MHz
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
-4.7V ~ -5.7V
Current - Quiescent (Iq)
40 mA
Input Capacitance
-
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
16-CDIP
Package / Case
16-CDIP (0.300", 7.62mm)
11C06DCQB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 89 customer reviews from all over the world
Daniel Costa Santos
Brazil
5 stars
2026-04-04 02:50
Accurate information, CI purchased and replaced with success.
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!