10561DM
10561DM
Active
Description:  DECODER/DRIVER, 10K SERIES
Manufacturer:  National Semiconductor
Datasheet:   10561DM Datasheet
History Price: $20.39000
In Stock: 45500
10561DM Specification
Specification
Part No
10561DM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
10561DM PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
5 stars
2026-04-02 19:11
Great!!! Perfect material. Recommended.