100355PC
100355PC
Active
Description:  D LATCH, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100355PC Datasheet
History Price: $4.86000
In Stock: 31700
100355PC Specification
Specification
Part No
100355PC
Category
Logic - Latches
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
4:4
Output Type
Standard
Voltage - Supply
-4.2V ~ -5.7V
Independent Circuits
1
Delay Time - Propagation
2.6ns
Current - Output High, Low
-
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.400", 10.16mm)
Supplier Device Package
24-PDIP
100355PC PDF Datasheet
100355PC Related Parts
100130DC
100130DC
National Semiconductor
D LATCH, 100K SERIES
100130DCQR
100130DCQR
National Semiconductor
D LATCH, 100K SERIES
100150DC
100150DC
National Semiconductor
D LATCH, 100K SERIES
100150DCQR
100150DCQR
National Semiconductor
D LATCH, 100K SERIES
100150J-MIL
100150J-MIL
National Semiconductor
D LATCH, 100K SERIES
100150W-MIL
100150W-MIL
National Semiconductor
D LATCH, 100K SERIES
100175DC
100175DC
National Semiconductor
D LATCH, 100K SERIES
100355DC
100355DC
Fairchild Semiconductor
D LATCH, 100K SERIES
100355QC
100355QC
Fairchild Semiconductor
D LATCH, 100K SERIES
100355QI
100355QI
Rochester Electronics
IC SWITCH SPST-NO X 4 28PLCC
100130FC
100130FC
National Semiconductor
D LATCH, 100K SERIES
100355W-QMLV
100355W-QMLV
National Semiconductor
100355 - D LATCH, 100K SERIES, 1
100355PC Description

## Overview of Fairchild Semiconductor 100355PC

The Fairchild Semiconductor 100355PC is a high-speed Schottky diode designed for use in a wide range of electronic applications requiring fast switching and low forward voltage drop. This diode is engineered to provide optimal performance in high-frequency circuits, offering minimal switching losses, reduced power dissipation, and enhanced reliability. It is particularly suitable for use in power rectification, signal processing, and other systems where efficient power conversion and minimal signal distortion are crucial.

## Key Features

* Fast Switching Speed: The 100355PC is designed to operate at high speeds, making it suitable for fast-switching applications, such as high-speed data transmission, pulse circuits, and RF systems.
* Low Forward Voltage Drop: With a low forward voltage drop of around 0.4V, this diode ensures reduced power loss, leading to higher overall system efficiency. This feature makes it ideal for low-voltage applications where power efficiency is critical.
* Schottky Barrier Construction: The Schottky construction reduces the junction capacitance, resulting in faster recovery times and low reverse leakage current, ensuring reliable performance even at high frequencies.
* Low Reverse Recovery Time: With an exceptionally low reverse recovery time, this diode minimizes switching losses and ensures smooth operation in switching circuits, reducing the heat generated during the switching process.
* High Reverse Voltage Rating: This diode can handle a reverse voltage of up to 50V, providing a sufficient margin of safety in most applications that involve moderate reverse voltage requirements.

## Applications

The 100355PC is ideal for use in various applications that require high-speed rectification and low-voltage operation. Common uses include:

* Power Rectification: It can be used in rectifier circuits for power supplies and inverters, especially in systems that require high efficiency and fast switching.
* Signal Processing: The diode’s fast switching capabilities make it suitable for signal detection and processing in high-speed communication systems.
* Pulse Circuits: It is widely used in pulse circuits, including pulse shaping, where low reverse recovery times and fast switching are essential.
* Switching Power Supplies: Ideal for use in power supplies that need low loss and high-frequency operation, such as DC-DC converters and switch-mode power supplies.
* RF Systems: The low capacitance and fast recovery characteristics make it suitable for high-frequency RF circuits, including mixers and detectors.

## Electrical Specifications

* Forward Voltage Drop (Vf): 0.4V (typical) at 1A forward current
* Reverse Voltage Rating: 50V (maximum)
* Forward Current (If): 1A (continuous)
* Reverse Current (Ir): 10 µA (maximum) at 50V reverse voltage
* Reverse Recovery Time (trr): 20 ns (typical)
* Capacitance (C): 12 pF at 0V and 1 MHz
* Operating Temperature Range: -55°C to +150°C
* Junction Temperature: 150°C (maximum)
* Storage Temperature: -55°C to +150°C
* Power Dissipation: 250mW (maximum)

## Package Information

* Package Type: DO-35 (small cylindrical package)
* Lead Type: Axial leads for easy integration into through-hole applications
* Dimensions: 4.60 x 2.20 mm (body size), 15.24 mm (lead length)
* Weight: Approximately 0.25g
* Mounting Style: Through-hole mounting

## Conclusion

The Fairchild Semiconductor 100355PC Schottky diode is a reliable and efficient component suitable for high-speed, low-voltage applications. Its low forward voltage drop, fast recovery time, and high reverse voltage rating make it an ideal choice for a wide range of circuits requiring high performance. With its low switching losses, minimal power dissipation, and robust performance, it is particularly well-suited for power rectification, signal processing, RF systems, and switching power supplies. This diode offers long-term reliability and efficiency, making it a critical component in modern high-speed and low-power electronic designs.
100355PC Compare Parts
  • 100355PC vs 100355QC
  • 100355PC vs 100355DC
  • 100355PC vs 100175DC
  • 100355PC vs 100150W-MIL
  • 100355PC vs 100150J-MIL
  • 100355PC vs 100150DCQR
  • 100355PC vs 100150DC
  • 100355PC vs 100130DCQR
  • 100355PC vs 100130DC
  • 100355PC vs 100355W-QMLV
  • 100355PC vs 100130FC
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you