100175DC
100175DC
Active
Description:  D LATCH, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100175DC Datasheet
History Price: $3.96000
In Stock: 19500
100175DC Specification
Specification
Part No
100175DC
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
100175
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
5:5
Output Type
Tri-State, Non-Inverted
Voltage - Supply
-4.68V ~ -5.72V
Independent Circuits
1
Delay Time - Propagation
3.5ns @ 5.2V, 3pF
Current - Output High, Low
-
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
100175DC PDF Datasheet
100175DC Related Parts
100130DC
100130DC
National Semiconductor
D LATCH, 100K SERIES
100130DCQR
100130DCQR
National Semiconductor
D LATCH, 100K SERIES
100150DC
100150DC
National Semiconductor
D LATCH, 100K SERIES
100150DCQR
100150DCQR
National Semiconductor
D LATCH, 100K SERIES
100150J-MIL
100150J-MIL
National Semiconductor
D LATCH, 100K SERIES
100150W-MIL
100150W-MIL
National Semiconductor
D LATCH, 100K SERIES
100355DC
100355DC
Fairchild Semiconductor
D LATCH, 100K SERIES
100355PC
100355PC
Fairchild Semiconductor
D LATCH, 100K SERIES
100355QC
100355QC
Fairchild Semiconductor
D LATCH, 100K SERIES
100355QI
100355QI
Rochester Electronics
IC SWITCH SPST-NO X 4 28PLCC
100130FC
100130FC
National Semiconductor
D LATCH, 100K SERIES
100355W-QMLV
100355W-QMLV
National Semiconductor
100355 - D LATCH, 100K SERIES, 1
100175DC Compare Parts
  • 100175DC vs 100355QC
  • 100175DC vs 100355PC
  • 100175DC vs 100355DC
  • 100175DC vs 100150W-MIL
  • 100175DC vs 100150J-MIL
  • 100175DC vs 100150DCQR
  • 100175DC vs 100150DC
  • 100175DC vs 100130DCQR
  • 100175DC vs 100130DC
  • 100175DC vs 100355W-QMLV
  • 100175DC vs 100130FC
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you