100314QI
100314QI
Obsolete
Description:  IC RECEIVER 0/5 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100314QI Datasheet
History Price: $5.76000
In Stock: 43600
100314QI Specification
Specification
Part No
100314QI
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/5
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100314QI PDF Datasheet
100314QI Related Parts
100114DC
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314J-QMLV
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314PC
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100314QI Compare Parts
  • 100314QI vs 100EL16MX
  • 100314QI vs 100EL16M
  • 100314QI vs 100EL16M
  • 100314QI vs 100316QI
  • 100314QI vs 100316QCX
  • 100314QI vs 100316QC
  • 100314QI vs 100314SCX
  • 100314QI vs 100314SC
  • 100314QI vs 100314QIX
  • 100314QI vs 100314QCX
  • 100314QI vs 100314QCX
  • 100314QI vs 100314QC
  • 100314QI vs 100314QC
  • 100314QI vs 100314PC
  • 100314QI vs 100314J-QMLV
  • 100314QI vs 100314DC
  • 100314QI vs 100250DC
  • 100314QI vs 100126J-MIL
  • 100314QI vs 100126DC
  • 100314QI vs 100114W-MIL
  • 100314QI vs 100114J-MIL
  • 100314QI vs 100114DC
  • 100314QI vs 100314W-QMLV
  • 100314QI vs 100126FC
  • 100314QI vs 100114FCQR
  • 100314QI vs 100114FC
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping