100102DC
100102DC
Obsolete
Description:  OR/NOR GATE, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100102DC Datasheet
History Price: $1.85000
In Stock: 35400
100102DC Specification
Specification
Part No
100102DC
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
National Semiconductor
Series
F100102
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR/OR Gate
Number of Circuits
5
Number of Inputs
10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input
No
Output Type
Differential
Current - Output High, Low
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
24-CDIP
Supplier Device Package
24-CDIP
100102DC PDF Datasheet
100102DC Related Parts
100101DC
100101DC
National Semiconductor
OR/NOR GATE, 100K SERIES
100101DCQR
100101DCQR
National Semiconductor
OR/NOR GATE, 100K SERIES
100101J-MIL
100101J-MIL
National Semiconductor
OR/NOR GATE, 100K SERIES
100101W-MIL
100101W-MIL
National Semiconductor
OR/NOR GATE, 100K SERIES
100102DCQR
100102DCQR
National Semiconductor
OR/NOR GATE, 100K SERIES
100102J-MIL
100102J-MIL
National Semiconductor
OR/NOR GATE, 100K SERIES
100104J-MIL
100104J-MIL
National Semiconductor
GATE, ECL100K
100104W-MIL
100104W-MIL
National Semiconductor
GATE, ECL100K
100107DC
100107DC
National Semiconductor
XOR/XNOR GATE, 100K SERIES
100107DCQR
100107DCQR
National Semiconductor
XOR/XNOR GATE, 100K SERIES
100107J-MIL
100107J-MIL
National Semiconductor
XOR/XNOR GATE, 100K SERIES
100117DC
100117DC
National Semiconductor
OR-AND/-INVERT GATE, 100K SERIES
100102DC Description
The National Semiconductor 100102DC is a high-performance, dual operational amplifier designed for a variety of applications in analog signal processing. This device is part of the National Semiconductor's 100 series, which is known for its precision and reliability in various electronic circuits. Below is a detailed overview of the specifications and features of the 100102DC.

## Overview

The 100102DC is a dual operational amplifier that offers high speed, low noise, and low distortion characteristics. It is suitable for applications such as audio processing, instrumentation, and signal conditioning. The device is designed to operate over a wide range of supply voltages, making it versatile for different circuit designs.

## Key Specifications

1. Supply Voltage:
- The 100102DC can operate with a dual supply voltage ranging from ±5V to ±15V, allowing flexibility in design.

2. Input Voltage Range:
- The input common-mode voltage range extends from V- to V+ - 2V, which is beneficial for applications requiring a wide input range.

3. Output Voltage Swing:
- The output voltage swing is typically within 1V of the supply rails, providing a good output range for driving loads.

4. Gain Bandwidth Product:
- The gain bandwidth product is approximately 10 MHz, which indicates the frequency at which the gain of the amplifier drops to 1. This makes it suitable for high-frequency applications.

5. Slew Rate:
- The slew rate is around 5 V/µs, which defines how quickly the output can respond to rapid changes in the input signal.

6. Input Impedance:
- The input impedance is typically 2 MΩ, ensuring minimal loading on the preceding stage of the circuit.

7. Output Impedance:
- The output impedance is low, typically around 75 Ω, which is advantageous for driving capacitive loads.

8. Total Harmonic Distortion (THD):
- The THD is low, typically around 0.01%, making it suitable for high-fidelity audio applications.

9. Temperature Range:
- The operational temperature range is from -40°C to +85°C, allowing the device to be used in various environmental conditions.

## Package Information

The 100102DC is available in several package types, including:
- DIP (Dual In-line Package): This is a standard package for easy mounting on PCBs.
- SOIC (Small Outline Integrated Circuit): This package is suitable for surface-mount applications, saving space on the PCB.

## Applications

The National Semiconductor 100102DC is widely used in various applications, including:
- Audio Amplifiers: For high-quality sound reproduction in consumer electronics.
- Signal Conditioning: In instrumentation systems where accurate signal processing is critical.
- Active Filters: For designing low-pass, high-pass, and band-pass filters in communication systems.
- Data Acquisition Systems: Where precise analog signal processing is required.

## Conclusion

The National Semiconductor 100102DC is a versatile and high-performance dual operational amplifier that meets the needs of various analog applications. With its wide supply voltage range, high gain bandwidth, and low distortion characteristics, it is an excellent choice for engineers looking to design reliable and efficient electronic circuits. Whether used in audio processing, instrumentation, or signal conditioning, the 100102DC provides the performance and reliability required for modern electronic applications.
100102DC Compare Parts
  • 100102DC vs 100307QIX
  • 100102DC vs 100307QIX
  • 100102DC vs 100307QI
  • 100102DC vs 100307QI
  • 100102DC vs 100307QCX
  • 100102DC vs 100307QCX
  • 100102DC vs 100307QC
  • 100102DC vs 100307QC
  • 100102DC vs 100307DC
  • 100102DC vs 100304W-QMLV
  • 100102DC vs 100304QC
  • 100102DC vs 100304PC
  • 100102DC vs 100304J-QMLV
  • 100102DC vs 100302W-QMLV
  • 100102DC vs 100302SCX
  • 100102DC vs 100302SC
  • 100102DC vs 100302SC
  • 100102DC vs 100302QIX
  • 100102DC vs 100302QI
  • 100102DC vs 100302QCX
  • 100102DC vs 100302QCX
  • 100102DC vs 100302QC
  • 100102DC vs 100302QC
  • 100102DC vs 100302PC
  • 100102DC vs 100302J-QMLV
  • 100102DC vs 100302DC
  • 100102DC vs 100301W-QMLV
  • 100102DC vs 100301QC
  • 100102DC vs 100301DC
  • 100102DC vs 100171DCQR
  • 100102DC vs 100171DC
  • 100102DC vs 100164W-MIL
  • 100102DC vs 100164J-MIL
  • 100102DC vs 100164DCQR
  • 100102DC vs 100164DC
  • 100102DC vs 100163DC
  • 100102DC vs 100160DC
  • 100102DC vs 100155DC
  • 100102DC vs 100141DCQR
  • 100102DC vs 100141DC
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.