MC9715P
MC9715P
Active
Description:  OR GATE, DTL, PDIP14
Manufacturer:  Motorola
Datasheet:   MC9715P Datasheet
History Price: $2.17000
In Stock: 3500
MC9715P Specification
Specification
Part No
MC9715P
Category
Logic - Gates and Inverters
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3.6V
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
MC9715P PDF Datasheet
MC9715P Related Parts
MC901G
MC901G
Motorola
LOGIC CIRCUIT, DTL, MBCY10
MC907G
MC907G
Motorola
NOR GATE, DTL, MBCY8
MC909F
MC909F
Motorola
NOR GATE, DTL, CDFP10
MC909G
MC909G
Motorola
NOR GATE, DTL, MBCY10
MC910F
MC910F
Motorola
NOR GATE, DTL, CDFP10
MC910G
MC910G
Motorola
NOR GATE, DTL, MBCY10
MC911G
MC911G
Motorola
OR/NOR GATE, DTL, MBCY10
MC914F
MC914F
Motorola
NOR GATE, DTL, CDFP10
MC921G
MC921G
Motorola
NOR GATE, DTL, MBCY10
MC924F
MC924F
Motorola
NOR GATE, DTL
MC925F
MC925F
Motorola
NOR GATE, DTL
MC928G
MC928G
Motorola
NOR GATE, DTL, MBCY10
MC9715P Compare Parts
  • MC9715P vs MC9824P
  • MC9715P vs MC9823P
  • MC9715P vs MC9814P
  • MC9715P vs MC9813P
  • MC9715P vs MC9813L
  • MC9715P vs MC9809P
  • MC9715P vs MC9719P
  • MC9715P vs MC9709P
  • MC9715P vs MC962F
  • MC9715P vs MC958F
  • MC9715P vs MC957L
  • MC9715P vs MC957F
  • MC9715P vs MC949L
  • MC9715P vs MC949F
  • MC9715P vs MC944L
  • MC9715P vs MC944F
  • MC9715P vs MC941L
  • MC9715P vs MC941F
  • MC9715P vs MC940F
  • MC9715P vs MC933L
  • MC9715P vs MC933F
  • MC9715P vs MC930F
  • MC9715P vs MC929F
  • MC9715P vs MC928G
  • MC9715P vs MC925F
  • MC9715P vs MC924F
  • MC9715P vs MC921G
  • MC9715P vs MC914F
  • MC9715P vs MC911G
  • MC9715P vs MC910G
  • MC9715P vs MC910F
  • MC9715P vs MC909G
  • MC9715P vs MC909F
  • MC9715P vs MC907G
  • MC9715P vs MC901G
  • MC9715P vs MC9715G
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.