Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC75453P
MC75453P
Active
Logic - Gates and Inverters
Description:
PERIPHERAL DRIVER, 2 DRIVER
Manufacturer:
Motorola
Datasheet:
MC75453P Datasheet
History Price: $0.42000
In Stock: 21700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC75453P Specification
Specification
Part No
MC75453P
Category
Logic - Gates and Inverters
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
2
Number of Inputs
2
Features
-
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Max)
68 mA
Current - Output High, Low
100μA, 100mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
17ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Supplier Device Package
8-PDIP
Package / Case
8-DIP (0.300", 7.62mm)
MC75453P PDF Datasheet
MC75453P Datasheet
Click and Download: MC75453P Datasheet
MC75453P Related Parts
MC74AC00D
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MC74AC00DG
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MC74AC00DR2
onsemi
IC GATE NAND 4CH 2-INP 14-SOIC
MC74AC00DR2G
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MC74AC00DTR2
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
MC74AC00DTR2G
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
MC74AC00M
onsemi
NAND GATE, AC SERIES
MC74AC00MEL
onsemi
IC GATE NAND 4CH 2-INP 14-SOEIAJ
MC74AC00MELG
onsemi
IC GATE NAND 4CH 2-INP SOEIAJ-14
MC74AC00ML1
onsemi
NAND GATE, AC SERIES
MC74AC00MR1
onsemi
NAND GATE, AC SERIES
MC74AC00N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
MC75453P Compare Parts
MC75453P vs MC75454U
MC75453P vs MC75451P
MC75453P vs MC74VHCU04MELG
MC75453P vs MC74VHCU04M
MC75453P vs MC74VHCU04DTR2G
MC75453P vs MC74VHCU04DTR2
MC75453P vs MC74VHCU04DT
MC75453P vs MC74VHCU04DR2G
MC75453P vs MC74VHCU04DR2
MC75453P vs MC74VHCU04D
MC75453P vs MC74VHCT86AMG
MC75453P vs MC74VHCT86AMELG
MC75453P vs MC74VHCT86AMEL
MC75453P vs MC74VHCT86AM
MC75453P vs MC74VHCT86ADTR2G
MC75453P vs MC74VHCT86ADTR2
MC75453P vs MC74VHCT86ADR2G
MC75453P vs MC74VHCT86ADR2
MC75453P vs MC74VHCT86AD
MC75453P vs MC74VHCT32AMG
MC75453P vs MC74VHCT32AMELG
MC75453P vs MC74VHCT32AMEL
MC75453P vs MC74VHCT32AM
MC75453P vs MC74VHCT32ADTR2G
MC75453P vs MC74VHCT32ADTR2
MC75453P vs MC74VHCT32ADR2G
MC75453P vs MC74VHCT32ADR2
MC75453P vs MC74VHCT32AD
MC75453P vs MC74VHCT14AMG
MC75453P vs MC74VHCT14AMELG
MC75453P vs MC74VHCT14AMEL
MC75453P vs MC74VHCT14AM
MC75453P vs MC74VHCT14ADTR2G
MC75453P vs MC74VHCT14ADTR2
MC75453P vs MC74VHCT14ADR2G
MC75453P vs MC74VHCT14ADR2
MC75453P vs MC74VHCT132AMG
MC75453P vs MC74VHCT132AMELG
MC75453P vs MC74VHCT132AMEL
MC75453P vs MC74VHCT132AM
Customer Reviews
4.95 out of 5.00 stars from 73 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.