MC68882FN16A
MC68882FN16A
Active
Description:  MATH COPROCESSOR, SUPPORTS MC680
Manufacturer:  Motorola
History Price: $38.69000
In Stock: 12800
MC68882FN16A Specification
Specification
Part No
MC68882FN16A
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Floating Point
Interface
SCI, SPI
Clock Rate
16MHz
Non-Volatile Memory
-
On-Chip RAM
-
Voltage - I/O
-
Voltage - Core
5.00V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
68-LCC (J-Lead)
Supplier Device Package
68-PLCC (24.21x24.21)
MC68882FN16A PDF Datasheet
MC68882FN16A Compare Parts
  • MC68882FN16A vs MC68882EI16A
  • MC68882FN16A vs MC68882CRC16A
  • MC68882FN16A vs MC68882CRC25A
  • MC68882FN16A vs MC68882CRC20A
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.