MC402P
MC402P
Active
Description:  NAND GATE, TTL, PDIP14
Manufacturer:  Motorola
Datasheet:   MC402P Datasheet
History Price: $8.36000
In Stock: 32100
MC402P Specification
Specification
Part No
MC402P
Category
Logic - Gates and Inverters
Manufacturer
Motorola
Series
MC400
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
1
Number of Inputs
8
Features
-
Voltage - Supply
5V
Current - Quiescent (Max)
-
Current - Output High, Low
1.2mA, 20mA
Input Logic Level - Low
0.45V
Input Logic Level - High
3V
Max Propagation Delay @ V, Max CL
-
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
MC402P PDF Datasheet
MC402P Related Parts
MC400L
MC400L
Motorola
NAND GATE, TTL
MC403L
MC403L
Motorola
OR/NOR GATE, TTL
MC403P
MC403P
Motorola
OR/NOR GATE, TTL, PDIP14
MC404P
MC404P
Motorola
AND-OR-INVERT GATE, TTL, PDIP14
MC406P
MC406P
Motorola
NAND GATE, TTL, PDIP14
MC407P
MC407P
Motorola
NAND GATE, TTL, PDIP14
MC419P
MC419P
Motorola
NAND GATE, TTL, PDIP14
MC420L
MC420L
Motorola
AND-OR-INVERT GATE, TTL
MC428P
MC428P
Motorola
AND-OR GATE, TTL, PDIP14
MC402P Compare Parts
  • MC402P vs MC420L
  • MC402P vs MC419P
  • MC402P vs MC407P
  • MC402P vs MC406P
  • MC402P vs MC404P
  • MC402P vs MC403P
  • MC402P vs MC403L
  • MC402P vs MC400L
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok