MC34119ADTBR2
MC34119ADTBR2
Active
Description:  AUDIO AMPLIFIER, 0.4W, 1 CHANNEL
Manufacturer:  Motorola
History Price: $0.41000
In Stock: 43600
MC34119ADTBR2 Specification
Specification
Part No
MC34119ADTBR2
Category
Linear - Amplifiers - Audio
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
400mW x 1 @ 100Ohm
Voltage - Supply
2V ~ 16V, ?V ~ 8V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
MC34119ADTBR2 PDF Datasheet
MC34119ADTBR2 Compare Parts
  • MC34119ADTBR2 vs MC34119DTBR2
  • MC34119ADTBR2 vs MC34119DTB
  • MC34119ADTBR2 vs MC34119D
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate