MC2118F
MC2118F
Active
Description:  NAND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC2118F Datasheet
History Price: $19.69000
In Stock: 9400
MC2118F Specification
Specification
Part No
MC2118F
Category
Logic - Gates and Inverters
Manufacturer
Motorola
Series
MC2100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 6V
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-CFlatPack
Package / Case
14-CFlatpack
MC2118F PDF Datasheet
MC2118F Related Parts
MC2003L
MC2003L
Motorola
NAND GATE, TTL
MC2016P
MC2016P
Motorola
INVERTER, TTL, PDIP14
MC2018P
MC2018P
Motorola
NAND GATE, TTL, PDIP14
MC2104L
MC2104L
Rochester Electronics
MC2104 - AND-OR-INVERT GATE, TTL
MC2105F
MC2105F
Motorola
NAND GATE, TTL
MC2118L
MC2118L
Motorola
NAND GATE, TTL
MC2101FB2
MC2101FB2
Motorola
NAND LOGIC GATE, 2-INPUT, TTL
MC2102FB2
MC2102FB2
Motorola
AND-OR-INVERT, 4-WIDE,EXPANDER
MC2103FB2
MC2103FB2
Motorola
NAND LOGIC GATE, 4-INPUT, DUAL
MC2104FB2
MC2104FB2
Motorola
AND-OR-INVERT, 4-WIDE,EXPANDER
MC2106FB2
MC2106FB2
Motorola
AND-OR-INVERT, 4-WIDE,EXPANDER,
MC2111L
MC2111L
Motorola
NAND LOGIC GATE, 8-INPUT, TTL
MC2118F Compare Parts
  • MC2118F vs MC2105F
  • MC2118F vs MC2104L
  • MC2118F vs MC2018P
  • MC2118F vs MC2016P
  • MC2118F vs MC2003L
  • MC2118F vs MC2116LB2
  • MC2118F vs MC2113L
  • MC2118F vs MC2113FB2
  • MC2118F vs MC2113F
  • MC2118F vs MC2112FB2
  • MC2118F vs MC2111L
  • MC2118F vs MC2106FB2
  • MC2118F vs MC2104FB2
  • MC2118F vs MC2103FB2
  • MC2118F vs MC2102FB2
  • MC2118F vs MC2101FB2
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!