MC2004L
MC2004L
Active
Description:  AND-OR-INVERT GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC2004L Datasheet
History Price: $9.91000
In Stock: 22900
MC2004L Specification
Specification
Part No
MC2004L
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Motorola
Series
MC2000
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR/INVERT Gate
Number of Circuits
1
Number of Inputs
9 Input (2, 2, 2, 3)
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
-
Voltage - Supply
4.5V ~ 6V
Operating Temperature
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
TO-116
MC2004L PDF Datasheet
MC2004L Related Parts
MC2006P
MC2006P
Motorola
GATE, TTL, PDIP14
MC2100F
MC2100F
Motorola
AND-OR-INVERT GATE, TTL
MC2100L
MC2100L
Motorola
AND-OR-INVERT GATE, TTL
MC2102L
MC2102L
Motorola
GATE, TTL
MC2104L
MC2104L
Motorola
AND-OR-INVERT GATE, TTL
MC2106F
MC2106F
Motorola
GATE, TTL
MC2112L
MC2112L
Motorola
AND-OR-INVERT GATE, TTL
MC22XS4200BEK574
MC22XS4200BEK574
NXP Semiconductors
BUFFER/INVERTER PERIPHL DRIVER
MC2116FB2
MC2116FB2
Motorola
INVERTER, TTL
MC2004L Compare Parts
  • MC2004L vs MC2112L
  • MC2004L vs MC2106F
  • MC2004L vs MC2104L
  • MC2004L vs MC2102L
  • MC2004L vs MC2100L
  • MC2004L vs MC2100F
  • MC2004L vs MC2006P
  • MC2004L vs MC2116FB2
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.