Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi MC14027BD
MC14027BD
Obsolete
Logic - Flip Flops
Description:
IC FF JK TYPE DUAL 1BIT 16SOIC
Manufacturer:
onsemi
Datasheet:
MC14027BD Datasheet
History Price: Obsolete
In Stock: 22500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14027BD Specification
Specification
Part No
MC14027BD
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
13 MHz
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
4 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
MC14027BD PDF Datasheet
MC14027BD Datasheet
Click and Download: MC14027BD Datasheet
MC14027BD Related Parts
MC100E131FN
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNG
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E131FNR2G
onsemi
IC FF D-TYPE SNGL 4BIT 28PLCC
MC100E151FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E151FNR2G
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC100E431FN
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNG
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E431FNR2G
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
MC100E451FN
onsemi
IC FF D-TYPE SNGL 6BIT 28PLCC
MC14027BD Compare Parts
MC14027BD vs MC14175BFELG
MC14027BD vs MC14175BDR2G
MC14027BD vs MC14175BDG
MC14027BD vs MC14175BD
MC14027BD vs MC14175BCPG
MC14027BD vs MC14175BCP
MC14027BD vs MC14174BDR2G
MC14027BD vs MC14174BDR2
MC14027BD vs MC14174BD
MC14027BD vs MC14174BCPG
MC14027BD vs MC14076BDR2G
MC14027BD vs MC14076BDR2
MC14027BD vs MC14076BDG
MC14027BD vs MC14076BD
MC14027BD vs MC14076BCPG
MC14027BD vs MC14076BCP
MC14027BD vs MC14027BFR1
MC14027BD vs MC14027BFL1
MC14027BD vs MC14027BF
MC14027BD vs MC14027BDR2G
MC14027BD vs MC14027BDR2
MC14027BD vs MC14027BDG
MC14027BD vs MC14027BCPG
MC14027BD vs MC14013BFL2
MC14027BD vs MC14013BFL1
MC14027BD vs MC14013BFG
MC14027BD vs MC14013BFELG
MC14027BD vs MC14013BFEL
MC14027BD vs MC14013BF
MC14027BD vs MC14013BDTR2G
MC14027BD vs MC14013BDTR2
MC14027BD vs MC14013BDT
MC14027BD vs MC14013BDR2G
MC14027BD vs MC14013BDR2
MC14027BD vs MC14013BDG
MC14027BD vs MC14013BD
MC14027BD vs MC14013BCPG
MC14027BD vs MC1233L
MC14027BD vs MC1233F
MC14027BD vs MC1222F
Customer Reviews
4.95 out of 5.00 stars from 81 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.