MPQ8632GL-8-P
MPQ8632GL-8-P
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 8A 16QFN
Manufacturer:  Monolithic Power Systems
History Price: $2.97372
In Stock: 21500
MPQ8632GL-8-P Specification
Specification
Part No
MPQ8632GL-8-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.611V
Voltage - Output (Max)
13V
Current - Output
8A
Frequency - Switching
200kHz ~ 1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
13-VFQFN
Supplier Device Package
13-QFN (3x4)
MPQ8632GL-8-P PDF Datasheet
MPQ8632GL-8-P Related Parts
MPQ1542DK-LF
MPQ1542DK-LF
Monolithic Power Systems
IC REG BOOST ADJUSTABLE 2A
MPQ1542DK-LF-Z
MPQ1542DK-LF-Z
Monolithic Power Systems
IC REG BOOST ADJUSTABLE 2A
MPQ2122GJ-P
MPQ2122GJ-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 2A DL
MPQ2122GJ-Z
MPQ2122GJ-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 2A DL
MPQ2123GD-AEC1-P
MPQ2123GD-AEC1-P
Monolithic Power Systems
IC REG BUCK ADJ 2A 11QFN
MPQ2123GD-AEC1-Z
MPQ2123GD-AEC1-Z
Monolithic Power Systems
IC REG BUCK ADJ 2A 11QFN
MPQ2124GD-AEC1-P
MPQ2124GD-AEC1-P
Monolithic Power Systems
6V, 3A, FREQUENCY-PROGRAMMABLE S
MPQ2124GD-AEC1-Z
MPQ2124GD-AEC1-Z
Monolithic Power Systems
6V, 3A, FREQUENCY-PROGRAMMABLE S
MPQ2128DG-AEC1-LF-P
MPQ2128DG-AEC1-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1A 8QFN
MPQ2128DG-AEC1-LF-Z
MPQ2128DG-AEC1-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1A 8QFN
MPQ2128DG-LF-P
MPQ2128DG-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1A 8QFN
MPQ2128DG-LF-Z
MPQ2128DG-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1A 8QFN
MPQ8632GL-8-P Compare Parts
  • MPQ8632GL-8-P vs MPQ9846GL-AEC1-P
  • MPQ8632GL-8-P vs MPQ9843GLE-AEC1-Z
  • MPQ8632GL-8-P vs MPQ9843GLE-AEC1-P
  • MPQ8632GL-8-P vs MPQ9843GLE-5-AEC1-Z
  • MPQ8632GL-8-P vs MPQ9843GLE-5-AEC1-P
  • MPQ8632GL-8-P vs MPQ9843GL-Z
  • MPQ8632GL-8-P vs MPQ9843GL-P
  • MPQ8632GL-8-P vs MPQ9842GLE-AEC1-Z
  • MPQ8632GL-8-P vs MPQ9842GLE-AEC1-P
  • MPQ8632GL-8-P vs MPQ9842GLE-5-AEC1-Z
  • MPQ8632GL-8-P vs MPQ9842GLE-5-AEC1-P
  • MPQ8632GL-8-P vs MPQ9842GLE-33-AEC1-Z
  • MPQ8632GL-8-P vs MPQ9842GLE-33-AEC1-P
  • MPQ8632GL-8-P vs MPQ9842GL-Z
  • MPQ8632GL-8-P vs MPQ9842GL-P
  • MPQ8632GL-8-P vs MPQ9841GLE-AEC1-Z
  • MPQ8632GL-8-P vs MPQ9841GLE-AEC1-P
  • MPQ8632GL-8-P vs MPQ9841GLE-5-AEC1-Z
  • MPQ8632GL-8-P vs MPQ9841GLE-5-AEC1-P
  • MPQ8632GL-8-P vs MPQ9841GLE-33-AEC1-Z
  • MPQ8632GL-8-P vs MPQ9841GLE-33-AEC1-P
  • MPQ8632GL-8-P vs MPQ9841GL-Z
  • MPQ8632GL-8-P vs MPQ9841GL-P
  • MPQ8632GL-8-P vs MPQ9841GL-AEC1-Z
  • MPQ8632GL-8-P vs MPQ9841GL-AEC1-P
  • MPQ8632GL-8-P vs MPQ9840GLE-AEC1-Z
  • MPQ8632GL-8-P vs MPQ9840GLE-AEC1-P
  • MPQ8632GL-8-P vs MPQ9840GLE-5-AEC1-Z
  • MPQ8632GL-8-P vs MPQ9840GLE-5-AEC1-P
  • MPQ8632GL-8-P vs MPQ9840GLE-33-AEC1-Z
  • MPQ8632GL-8-P vs MPQ9840GLE-33-AEC1-P
  • MPQ8632GL-8-P vs MPQ9840GL-Z
  • MPQ8632GL-8-P vs MPQ9840GL-P
  • MPQ8632GL-8-P vs MPQ9361DJ-LF-Z
  • MPQ8632GL-8-P vs MPQ9361DJ-LF-P
  • MPQ8632GL-8-P vs MPQ8875AGVE-AEC1-Z
  • MPQ8632GL-8-P vs MPQ8875AGVE-AEC1-P
  • MPQ8632GL-8-P vs MPQ8875AGVE-0000-AEC1-Z
  • MPQ8632GL-8-P vs MPQ8875AGVE-0000-AEC1-P
  • MPQ8632GL-8-P vs MPQ8873GVE-XXXX-AEC1-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!