MPQ4253BGU-AEC1-Z
MPQ4253BGU-AEC1-Z
Active
Description:  36V, STEP-DOWN CONVERTER SUPPORT
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 9500
MPQ4253BGU-AEC1-Z Specification
Specification
Part No
MPQ4253BGU-AEC1-Z
Category
PMIC - Special Purpose Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Voltage - Input
-
Number of Outputs
-
Voltage - Output
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MPQ4253BGU-AEC1-Z Related Parts
MPQ20073DH-AEC1-LF-P
MPQ20073DH-AEC1-LF-P
Monolithic Power Systems
AUTOMOTIVE GRADE, 2A, 1.3V-6.0V
MPQ20073DH-LF-P
MPQ20073DH-LF-P
Monolithic Power Systems
INDUSTRIAL GRADE, 2A, 1.3V-6.0V
MPQ4228GRE-AEC1-P
MPQ4228GRE-AEC1-P
Monolithic Power Systems
3A, 36V, BUCK CONVERTER WITH USB
MPQ4228GRE-C-AEC1-P
MPQ4228GRE-C-AEC1-P
Monolithic Power Systems
3A, 36V, STEP-DOWN CONVERTER WIT
MPQ4228GRE-C-AEC1-Z
MPQ4228GRE-C-AEC1-Z
Monolithic Power Systems
3A, 36V, STEP-DOWN CONVERTER WIT
MPQ4228GRE-Q-AEC1-P
MPQ4228GRE-Q-AEC1-P
Monolithic Power Systems
3A, 36V, STEP-DOWN CONVERTER WIT
MPQ4228GRE-Q-AEC1-Z
MPQ4228GRE-Q-AEC1-Z
Monolithic Power Systems
3A, 36V, STEP-DOWN CONVERTER WIT
MPQ4253AGU-AEC1-P
MPQ4253AGU-AEC1-P
Monolithic Power Systems
36V, STEP-DOWN CONVERTER SUPPORT
MPQ4253AGU-AEC1-Z
MPQ4253AGU-AEC1-Z
Monolithic Power Systems
36V, STEP-DOWN CONVERTER SUPPORT
MPQ4253BGU-AEC1-P
MPQ4253BGU-AEC1-P
Monolithic Power Systems
36V, STEP-DOWN CONVERTER SUPPORT
MPQ4272GVE-0000-AEC1-P
MPQ4272GVE-0000-AEC1-P
Monolithic Power Systems
36V, 3A, DUAL BUCK CONVERTER WIT
MPQ4272GVE-0000-AEC1-Z
MPQ4272GVE-0000-AEC1-Z
Monolithic Power Systems
36V, 3A, DUAL BUCK CONVERTER WIT
MPQ4253BGU-AEC1-Z Compare Parts
  • MPQ4253BGU-AEC1-Z vs MPQ4488TGU-FD2-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4488TGU-FD-AEC1-Z
  • MPQ4253BGU-AEC1-Z vs MPQ4488TGU-FD-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4488TGU-AEC1-Z
  • MPQ4253BGU-AEC1-Z vs MPQ4488TGU-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4488BGU-FD-AEC1-Z
  • MPQ4253BGU-AEC1-Z vs MPQ4488BGU-FD-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4488BGU-AEC1-Z
  • MPQ4253BGU-AEC1-Z vs MPQ4488BGU-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4487AGU-FD-AEC1-Z
  • MPQ4253BGU-AEC1-Z vs MPQ4487AGU-FD-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4487AGU-AEC1-Z
  • MPQ4253BGU-AEC1-Z vs MPQ4487AGU-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4481GU-FD-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4272GVE-0011-AEC1-Z
  • MPQ4253BGU-AEC1-Z vs MPQ4272GVE-0011-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4272GVE-0001-AEC1-Z
  • MPQ4253BGU-AEC1-Z vs MPQ4272GVE-0001-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4272GVE-0000-AEC1-Z
  • MPQ4253BGU-AEC1-Z vs MPQ4272GVE-0000-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4253BGU-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4253AGU-AEC1-Z
  • MPQ4253BGU-AEC1-Z vs MPQ4253AGU-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4228GRE-Q-AEC1-Z
  • MPQ4253BGU-AEC1-Z vs MPQ4228GRE-Q-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4228GRE-C-AEC1-Z
  • MPQ4253BGU-AEC1-Z vs MPQ4228GRE-C-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ4228GRE-AEC1-P
  • MPQ4253BGU-AEC1-Z vs MPQ20073DH-LF-P
  • MPQ4253BGU-AEC1-Z vs MPQ20073DH-AEC1-LF-P
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything