MPQ2483ADS-AEC1-LF-Z
MPQ2483ADS-AEC1-LF-Z
Active
Description:  IC LED DRV RGLTR PWM 2.5A 14SOIC
Manufacturer:  Monolithic Power Systems
History Price: $2.37000
In Stock: 40600
MPQ2483ADS-AEC1-LF-Z Specification
Specification
Part No
MPQ2483ADS-AEC1-LF-Z
Category
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
55V
Voltage - Output
-
Current - Output / Channel
2.5A
Frequency
250kHz
Dimming
Analog, PWM
Applications
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
MPQ2483ADS-AEC1-LF-Z Related Parts
MPQ24833-BGN-AEC1-P
MPQ24833-BGN-AEC1-P
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 3A 8SOIC
MPQ24833-BGN-AEC1-Z
MPQ24833-BGN-AEC1-Z
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 3A 8SOIC
MPQ2483ADQ-AEC1-LF-P
MPQ2483ADQ-AEC1-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM 2.5A 10QFN
MPQ2483ADQ-AEC1-LF-Z
MPQ2483ADQ-AEC1-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM 2.5A 10QFN
MPQ2483ADQ-LF-P
MPQ2483ADQ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM 2.5A 10QFN
MPQ2483ADQ-LF-Z
MPQ2483ADQ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM 2.5A 10QFN
MPQ2483ADS-AEC1-LF
MPQ2483ADS-AEC1-LF
Monolithic Power Systems
IC LED DRV RGLTR PWM 2.5A 14SOIC
MPQ2483ADS-LF
MPQ2483ADS-LF
Monolithic Power Systems
IC LED DRV RGLTR PWM 2.5A 14SOIC
MPQ2483ADS-LF-Z
MPQ2483ADS-LF-Z
Monolithic Power Systems
IC LED DRV RGLTR PWM 2.5A 14SOIC
MPQ2483DQ-AEC1-LF-P
MPQ2483DQ-AEC1-LF-P
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 10QFN
MPQ2483DQ-AEC1-LF-Z
MPQ2483DQ-AEC1-LF-Z
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 10QFN
MPQ2483DQ-LF-P
MPQ2483DQ-LF-P
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 10QFN
MPQ2483ADS-AEC1-LF-Z Compare Parts
  • MPQ2483ADS-AEC1-LF-Z vs MPQ7235GQBE-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ7230GLE-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ7230GLE-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ7220GR-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ7220GR-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ7220GF-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ7220GF-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ7200GLE-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ7200GLE-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ7200AGLE-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ7200AGLE-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425MGQBE-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425MGQBE-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425MGQB-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425MGQB-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425MGQB-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425MGQB-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425BGQBE-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425BGQBE-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425BGQB-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425BGQB-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425BGJ-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425BGJ-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425AGQBE-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425AGQBE-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425AGQB-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425AGQB-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425AGQB-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ4425AGQB-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ3387LGRT-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ3387LGRT-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ3387LGRT-AEC1-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ3387LGRT-AEC1-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ3386DR-LF-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ3386DR-LF-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ3386DR-AEC1-LF-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ3386DR-AEC1-LF-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ3369GR-Z
  • MPQ2483ADS-AEC1-LF-Z vs MPQ3369GR-P
  • MPQ2483ADS-AEC1-LF-Z vs MPQ3369GR-AEC1-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.