MPQ20051DQ-AEC1-LF-P
MPQ20051DQ-AEC1-LF-P
Active
Description:  IC REG LINEAR POS ADJ 1A 8QFN
Manufacturer:  Monolithic Power Systems
History Price: $2.53000
In Stock: 31000
MPQ20051DQ-AEC1-LF-P Specification
Specification
Part No
MPQ20051DQ-AEC1-LF-P
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
5V
Voltage Dropout (Max)
0.28V @ 1A
Current - Output
1A
Current - Quiescent (Iq)
200 μA
Current - Supply (Max)
700 μA
PSRR
65dB ~ 33dB (100Hz ~ 1MHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-VDFN Exposed Pad
Supplier Device Package
8-QFN (3x3)
MPQ20051DQ-AEC1-LF-P Related Parts
MPQ20051DQ-AEC1-LF-Z
MPQ20051DQ-AEC1-LF-Z
Monolithic Power Systems
IC REG LINEAR POS ADJ 1A 8QFN
MPQ20051DQ-LF-P
MPQ20051DQ-LF-P
Monolithic Power Systems
IC REG LINEAR POS ADJ 1A 8QFN
MPQ20051DQ-LF-Z
MPQ20051DQ-LF-Z
Monolithic Power Systems
IC REG LINEAR POS ADJ 1A 8QFN
MPQ20056GG-18-AEC1-P
MPQ20056GG-18-AEC1-P
Monolithic Power Systems
IC REG LINEAR 1.8V 250MA 8QFN
MPQ20056GG-18-AEC1-Z
MPQ20056GG-18-AEC1-Z
Monolithic Power Systems
IC REG LINEAR 1.8V 250MA 8QFN
MPQ20056GG-18-P
MPQ20056GG-18-P
Monolithic Power Systems
IC REG LINEAR 1.8V 250MA 8QFN
MPQ20056GG-18-Z
MPQ20056GG-18-Z
Monolithic Power Systems
IC REG LINEAR 1.8V 250MA 8QFN
MPQ20056GG-33-AEC1-P
MPQ20056GG-33-AEC1-P
Monolithic Power Systems
IC REG LINEAR 3.3V 250MA 8QFN
MPQ20056GG-33-AEC1-Z
MPQ20056GG-33-AEC1-Z
Monolithic Power Systems
IC REG LINEAR 3.3V 250MA 8QFN
MPQ20056GG-33-P
MPQ20056GG-33-P
Monolithic Power Systems
IC REG LINEAR 3.3V 250MA 8QFN
MPQ20056GG-33-Z
MPQ20056GG-33-Z
Monolithic Power Systems
IC REG LINEAR 3.3V 250MA 8QFN
MPQ20056GJ-33-AEC1-P
MPQ20056GJ-33-AEC1-P
Monolithic Power Systems
IC REG LIN 3.3V 250MA TSOT23-5
MPQ20051DQ-AEC1-LF-P Compare Parts
  • MPQ20051DQ-AEC1-LF-P vs MPQ8904DD-LF-P
  • MPQ20051DQ-AEC1-LF-P vs MPQ8904DD-AEC1-LF-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ8904DD-AEC1-LF-P
  • MPQ20051DQ-AEC1-LF-P vs MPQ8903DJ-3.3-LF-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ8903DJ-3.3-LF-P
  • MPQ20051DQ-AEC1-LF-P vs MPQ8903DJ-2.85-LF-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ8903DJ-2.85-LF-P
  • MPQ20051DQ-AEC1-LF-P vs MPQ8903DJ-2.5-LF-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ8903DJ-2.5-LF-P
  • MPQ20051DQ-AEC1-LF-P vs MPQ2029GN-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2029GN-AEC1-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2029GN-AEC1
  • MPQ20051DQ-AEC1-LF-P vs MPQ2029GN
  • MPQ20051DQ-AEC1-LF-P vs MPQ2019GN-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2019GN-AEC1-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2019GN-AEC1
  • MPQ20051DQ-AEC1-LF-P vs MPQ2019GN-5-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2019GN-5-AEC1-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2019GN-5-AEC1
  • MPQ20051DQ-AEC1-LF-P vs MPQ2019GN-5
  • MPQ20051DQ-AEC1-LF-P vs MPQ2019GN-33-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2019GN-33-AEC1-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2019GN-33-AEC1
  • MPQ20051DQ-AEC1-LF-P vs MPQ2019GN-33
  • MPQ20051DQ-AEC1-LF-P vs MPQ2019GN
  • MPQ20051DQ-AEC1-LF-P vs MPQ2016DD-LF-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2016DD-LF-P
  • MPQ20051DQ-AEC1-LF-P vs MPQ2016DD-AEC1-LF-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2016DD-AEC1-LF-P
  • MPQ20051DQ-AEC1-LF-P vs MPQ2013GQ-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2013GQ-P
  • MPQ20051DQ-AEC1-LF-P vs MPQ2013GQ-AEC1-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2013GQ-AEC1-P
  • MPQ20051DQ-AEC1-LF-P vs MPQ2013GG-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2013GG-P
  • MPQ20051DQ-AEC1-LF-P vs MPQ2013AGQ-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2013AGQ-P
  • MPQ20051DQ-AEC1-LF-P vs MPQ2013AGQ-AEC1-Z
  • MPQ20051DQ-AEC1-LF-P vs MPQ2013AGQ-AEC1-P
  • MPQ20051DQ-AEC1-LF-P vs MPQ2013AGQ-5-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate